IBM logo

IBM eServer System x3950 M2 server 584 GB Rack (4U) Intel® Xeon® E7330 2.4 GHz 8 GB DDR2-SDRAM 1440 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16986
Info modified on:
19 Jul 2024, 20:17:05
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3950 M2 server 584 GB Rack (4U) Intel® Xeon® E7330 2.4 GHz 8 GB DDR2-SDRAM 1440 W:

System x3950 M2, 2x Intel Xeon Quad-Core E7330 2.4 GHz/1066 MHz (6 MB L2 cache), 8x 1 GB PC2-5300 CL5 ECC DDR2 SDRAM RDIMM, 0 GB SAS HD (open bay), CD-RW/DVD, Broadcom 5709 Dual-port Gigabit Ethernet controller, ATI RN50 (16 MB) video, 2x 1440 W Hot-Swap power supply

Short summary description IBM eServer System x3950 M2 server 584 GB Rack (4U) Intel® Xeon® E7330 2.4 GHz 8 GB DDR2-SDRAM 1440 W:

IBM eServer System x3950 M2, 2.4 GHz, E7330, 8 GB, DDR2-SDRAM, 584 GB, Rack (4U)

Long summary description IBM eServer System x3950 M2 server 584 GB Rack (4U) Intel® Xeon® E7330 2.4 GHz 8 GB DDR2-SDRAM 1440 W:

IBM eServer System x3950 M2. Processor family: Intel® Xeon®, Processor frequency: 2.4 GHz, Processor model: E7330. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 584 GB, Optical drive type: DVD-ROM. Power supply: 1440 W. Chassis type: Rack (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.