location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AK381A backup storage device Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AK381A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK381A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382555304 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE AK381A backup storage device Storage auto loader & library Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Number of slots (max): 48
  • - 4U
  • - Mean time between failures (MTBF): 100000 h
  • - 100 W
Warranty: 1 year
Long product name HPE AK381A backup storage device Storage auto loader & library Tape Cartridge :
The long product name of HPE AK381A backup storage device Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorageWorks MSL4048 0-Drive Tape Library
More>>>
Short summary description HPE AK381A backup storage device Storage auto loader & library Tape Cartridge:
This short summary of the HPE AK381A backup storage device Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AK381A, Storage auto loader & library, Tape Cartridge, 4U, 100000 h, 256-bit AES, 100 W

Long summary description HPE AK381A backup storage device Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE AK381A backup storage device Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE AK381A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Power consumption (typical): 100 W. Weight: 30.6 kg. Package weight: 33.9 kg. Dimensions (WxDxH): 34.8 x 58.9 x 98.7 mm

Brand Image Product code Product Stock Price from
HPE

HPE StoreEver MSL Ultrium Left Magazine Kit Storage array Tape Cartridge
(show image)
W-AG330AR StoreEver MSL Ultrium Left Magazine Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver MSL LTO-6 Ultrium 6250 SAS Storage drive Tape Cartridge 2.5 TB
(show image)
C0H27A MSL LTO-6 Ultrium 6250 SAS 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit
(show image)
AJ041B MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
(show image)
BL540B MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit
(show image)
BL535B MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit
(show image)
AH173B MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit
(show image)
BL544B MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit
(show image)
AJ042B MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit
(show image)
AH562B MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit
(show image)
AJ819B MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)