location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM 7270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002403 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM 7270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red, Silver
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
More>>>
Short summary description AVM 7270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:
This short summary of the AVM 7270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AVM 7270, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Red, Silver

Long summary description AVM 7270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:
This is an auto-generated long summary of AVM 7270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver based on the first three specs of the first five spec groups.

AVM 7270. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA2, 128-bit WEP, WPA, 64-bit WEP. Product colour: Red, Silver. Antenna design: External

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11a, 802.11g, 802.11b
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11n, IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
Yes
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
WPA2, 128-bit WEP, WPA, 64-bit WEP
Firewall
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Design
Product colour
Red, Silver
LED indicators
Yes
Packaging content
AC adapter included
Yes
Antenna
Antenna design *
External
Antennas quantity
3
Other features
WLAN data transfer rates supported
300 Mbit/s
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
1
USB version
2.0
Frequency band
2.4 & 5
Rack mounting
No
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:12:28
Uk has collected 37 expert reviews for AVM 7270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 02:11:52
The Fritz!Box Fon WLAN 7270 is a lot more than just a simple router. As well as having a built-in ADSL modem and a USB port that allows you to connect devices such as a printer or hard drive, the Fritz includes a pair of telephone sockets that allow yo...
Good Wireless N router with additional features for landline and internet telephony...
Bad No Mac software; complicated setup...
Bottom line We had to root around on the disk to find PDF files containing information for Mac users, and also on how to set up the additional telephony features via the router's web browser interface...
80%
v3.co.uk
Updated:
2011-08-14 02:11:56
Now routers are given away with most broadband contracts, why would anyone consider buying a new one, especially one with such a hefty price tag as this? The answer is that the Fritzbox is the most capable router we have ever looked at, even if it does...
Good Manages landline and internet phones; media streaming; lots of help for setup...
Bad Expensive; printing did not work in our tests...
Bottom line A superb router, but its abundance of features will not be for everyone Good points Manages landline and internet phones; media streaming; lots of help for setup Bad points Expensive; printing did not work in our tests...
80%
computeractive.co.uk
Updated:
2011-08-14 02:11:57
Now routers are given away with most broadband contracts, why would anyone consider buying a new one, especially one with such a hefty price tag as this? The answer is that the Fritzbox is the most capable router we have ever looked at, even if it does...
Good Manages landline and internet phones; media streaming; lots of help for setup...
Bad Expensive; printing did not work in our tests...
Bottom line A superb router, but its abundance of features will not be for everyone...
80%
techadvisor.co.uk
Updated:
2011-08-14 02:11:59
The AVM FritzBox Fon 7270 is much more than just a featured-packed wireless router. By adding a slew of highly specified VoIP functions, in the AVM FritzBox Fon 7270 AVM has created a fully featured telephony system capable of integrating your stand...
Bottom line An expensive but feature-rich product with excellent telephony functions as well as good long-range performance and dual-band capability. The AVM FritzBox Fon 7270 is one for those who want to go beyond basic wireless functions. Paul Monckton...
80%
techradar.com
Updated:
2011-08-14 02:12:02
The FRITZ!Box Fon WLAN 7270 is packed with features, including an impressive array of telephony functions. There are two analogue ports for phones or fax machines, an integrated DECT base station supporting up to six cordless phones, and VoIP support...
Good Packed with features, Quality traffic shaping, Easy to attach a USB device...
Bad Not simultaneous dual band...
80%
techadvisor.co.uk
Updated:
2011-08-14 02:12:09
Like many high-end routers the AVM Fritz!box Fon WLAN 7270 supports ADSL and ADSL2+ to match the fastest ADSL broadband services available, combined with the latest (draft 2.0) 802.11n technology - offering you the best speed and coverage from your w...
Bottom line The AVM Fritz!box Fon WLAN 7270 is a very capable product which performs well and offers a host of cost-saving features making it ideal for enthusiasts or business users in a SOHO environment. Paul Monckton...
90%
webuser.co.uk
Updated:
2011-08-14 02:12:12
Web User looks at a wireless router designed to bring a wealth of extra features to your home network... more...
Bottom line The 7270 is the king of all routers. It may not look like much but its crammed with state-of-the-art networking alongside some interesting telephony extras. Its got a price to match though, so you need to be sure you want to make plenty of phone call...
80%
zdnet.co.uk
Updated:
2011-08-14 02:12:18
The Fritz!Box 7270 is well designed and packed with features. DECT and 802.11n are major additions, but the real value lies in the detailed features built around those functions. The 7270 should prove extremely useful as a small office or home gateway.
Good Good 802.11n (DraftN) implementation, Strong voice features, including DECT support...
Bad Supports WiFi at 5GHz or 2.4GHz, but not both at once, Base station WiFi switch can be turned off accidentally...
Bottom line The Fritz!Box 7270 is well designed and packed with features. DECT and 802.11n are major additions, but the real value lies in the detailed features built around those functions. The 7270 should prove extremely useful as a small office or home gateway...
85%
goodgearguide.com.au
Updated:
2011-11-04 05:59:18
As far as all-in-one devices are concerned, the FRITZ!Box is a monster. It contains pretty much everything you'll ever need in a home or small home office networking device. It's an ADSL2+ modem, a router, an Ethernet switch, an 802.11n dual-band Wi-F...
Good Easy to set up, graphical Web interface is useful, built-in DECT base station, printer and file server, reliable performance...
Bad Only one USB 2.0 port, only 10/100 Ethernet in this model...
Bottom line The FRITZ!Box all-in-one networking device contains pretty much everything you'll need to sort out your home or small home office Internet and telephony needs. It's easy to set up and use and we love its graphical Web interface. The main drawback is that...
75%
pcauthority.com.au
Updated:
2013-10-04 06:06:43
There are many providers of networking gear out there, but odds are that you will not have encountered FRITZ! before. An unsurprisingly German brand, this is the first product to appear in Australia, and in a crowded market it stands out. This is largely...
Bottom line The Fritz!Box is easily one of the best featured modem routers we've seen in quite a while...
83%
apcmag.com
Updated:
2014-03-20 01:19:13
The striking AVM FRITZ!Box has arrived in Australia in two versions, the $399 7390 and $299 7270, sold by PCRange and Internode. We've tested the 7270, which is not cheap even if it´s the lower-priced of the pair, but it comes with many features that...
90%
delimiter.com.au
Updated:
2014-03-23 01:16:19
The range of FRITZ!Box integrated ADSL routers probably represents the most “all in one” type of devices we've ever seen. ADSL broadband, ISDN, Wi-Fi, DECT handset support, USB ports, PABX features … the FRITZ!Boxes have it all, and packaged in mod...
Bottom line So what's not to like about the FRITZ!Box 7270? Just two things. Firstly, it doesn't come with gigabit Ethernet. This means that we can't in all honesty recommend the 7270 version box for power users or businesses who need the highest level of bandwidth...
0%
apcmag.com
Updated:
2011-08-14 02:11:49
The striking AVM FRITZ!Box has arrived in Australia in two versions, the $399 7390 and $299 7270, sold by PCRange and Internode. We've tested the 7270, which is not cheap even if it´s the lower-priced of the pair, but it comes with many features that...
90%
techworld.com
Updated:
2011-08-14 02:12:10
Like many high-end routers the AVM Fritz!box Fon WLAN 7270 supports ADSL and ADSL2+ to match the fastest ADSL broadband services available, combined with the latest (draft 2.0) 802.11n technology - offering you the best speed and coverage from your wi...
Bottom line The AVM Fritz!box Fon WLAN 7270 is a very capable product which performs well and offers a host of cost-saving features making it ideal for enthusiasts or business users in a SOHO environment...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box Fon WLAN 7240 wireless router Red AVM FRITZ!Box Fon WLAN 7240 wireless router Red
(show image)
20002436 FRITZ!Box Fon WLAN 7240 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)