location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-360 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 08:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 32 MB 300 MHz
Long product name Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4 :
The long product name of Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, Color, SPL-C, 18ppm/4ppm, 2400x600dpi, A4, 150-sh, 300MHz, 32MB, USB 2.0, 48dBA, 290W, 9.85kg, White/Blue
More>>>
Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4:
The official description of Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True colour and truly compact design
- Print vividly thanks to new polymerised toner;
- Save space thanks to compact ergonomic design;
- Easily print screen or eco-optimise your output;
- Create and use Easy Colour Manager profiles.

The Samsung CLP-360 printer uses minimal space but still prints with maximum colour. It uses ReCP technology and new polymerised toner to give you vivid true colour printing. What’s more, its ergonomic design means that it takes up less space, so it fits into your surroundings perfectly. The CLP-360 is also easy to use and efficient, with a One Touch Eco Button to help you save print supplies and energy. You can even print the screen contents instantly with just one click using the One Touch Print Screen Button.

Enjoy quality printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.

Polymerised toner
Our newly developed polymerised toner has smaller and more uniform particles than conventional toner. Meaning, your printouts will have crisper lines and more vivid colours - helping avoid any paper curling. Also, its higher wax content improves the image gloss and enhances the durability preventing unwanted fading.

Ergonomic design
Don't worry about this printer crowding your space. Its beautiful and compact design makes it a pleasure to share a desk with.

Small size Footprint
With a footprint of just 38.2 x 30.9 cm the CLP-360 is one of the world's smallest colour laser printers.

Ergonomic design
Its ergonomic design with ebony brown and ice grey colour creates a modern and elegant work environments.

Easy to use
Designed for simple and intuitive operation the CLP-360 saves you precious time and effort.

One Touch Eco Button
Just One push of the ECO button and you can save on toner, paper, and energy. Print multiple pages on one sheet, change colour to greyscale or skip blank pages.

One Touch Print Screen Button
Print exactly what you see on the screen with just one click, saving time.

Easy Colour Manager
Create and use your own colour profiles with Samsung's Easy Colour Manager. Match the exact colours of a company logo or simply give your print outs the individual look you want.

Easy Solution support
The printer also brings you software support designed to put you in control of delivering ultimate quality printouts easier than ever before.

Easy Eco Driver
Easy Eco Driver helps you compile digital documents in multiple formats and makes it easy to share them with others - even through social networks.

Short summary description Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4:
This short summary of the Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-360, Laser, Colour, 2400 x 600 DPI, A4, 18 ppm, Blue, White

Long summary description Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-360 laser printer Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-360. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product colour: Blue, White

Printing
Print speed (black, draft quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Economical printing
Yes
Features
Maximum duty cycle *
20000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
SPL-C
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Custom media width
76 - 216 mm
Custom media length
152.4 - 355.6 mm
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Processor frequency
300 MHz
Sound pressure level (printing)
48 dB
Design
Product colour *
Blue, White
Display
No
Power
Power consumption (printing) *
290 W
Power consumption (standby)
60 W
Power consumption (off)
1 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
9.85 kg
Dimensions (WxDxH)
382 x 309 x 211 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Windows XP Windows 2003 Windows Vista Windows 2008 Windows 2008 R2 Windows 7 Mac OS X 10.4-10.7 Linux OS
Power LED
Yes
Stand-by LED
Yes