location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11 print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4810A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4033874262379 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 836860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:48:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Apr 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 11 print head
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - OEM code: C4810A
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 11 print head :
The long product name of HP 11 print head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11 Black Printhead
More>>>
HP 11 print head:
The official description of HP 11 print head as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For business professionals in connected workgroup and stand-alone environments with the need for colour printing, as well as graphics designers, advertising agencies and technical professionals specialising in AEC, mechanical design and GIS.

Short summary description HP 11 print head:
This short summary of the HP 11 print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11, HP 11 printheads work with:, Black, C4810A, 110 mm, 25.9 mm, 148.1 mm

Long summary description HP 11 print head:
This is an auto-generated long summary of HP 11 print head based on the first three specs of the first five spec groups.

HP 11. Compatibility: HP 11 printheads work with:, Printing colours: Black, OEM code: C4810A. Width: 110 mm, Depth: 25.9 mm, Height: 148.1 mm. Package width: 110 mm, Package depth: 25.9 mm, Package height: 148.1 mm. Master (outer) cases per pallet: 54 pc(s), Products per pallet: 2700 pc(s), Layers per pallet: 6 pc(s). Ink drop: 18pl

Performance
Compatibility *
HP 11 printheads work with:
Printing colours
Black
OEM code
C4810A
Weight & dimensions
Width
110 mm
Depth
25.9 mm
Height
148.1 mm
Packaging data
Package width
110 mm
Package depth
25.9 mm
Package height
148.1 mm
Package weight
50 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Master (outer) cases per pallet
54 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1055.88 mm
Products per pallet
2700 pc(s)
Stacking number for pallet
1 pc(s)
Layers per pallet
6 pc(s)
Pallet gross weight
173.64 g
Products per master (outer) case
50 pc(s)
Master (outer) case gross weight
2.84 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Other features
Ink drop
18pl
Brand Image Product code Product Stock Price from
HP C7769-69376 print head Inkjet HP C7769-69376 print head Inkjet
(show image)
C7769-69376 C7769-69376 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)