APC logo

APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70669
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 year
Long product name APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W:

Smart-UPS VT, 32 kW / 40 kVA, 18.4 min HL, 5.5 min FL, 629.09kg, black

APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W:

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Manual maintenance bypass
Reduces installation costs by eliminating the need for an external mechanical bypass.

Front-access servicing
Simplifies installation and maintenance while minimizing space requirements.

Battery replacement without tools
Allows quick, easy battery replacement.

User-replaceable air filters
Enables quick and simple replacement of air filters.

Network manageable
Provides remote management of the UPS over the network.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

SmartSlot
Customize UPS capabilities with management cards.

LCD display
Alpha-Numeric Display which displays system parameters and alarms.

Audible alarms
Provides notification of changing utility power and UPS conditions.

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Frequency and voltage regulation
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Short summary description APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W:

APC Smart-UPS VT, 40 kVA, 32000 W, 55 dB, 5.5 min, 18.4 min, 5 h

Long summary description APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W:

APC Smart-UPS VT. Output power capacity: 40 kVA, Output power: 32000 W, Noise level: 55 dB. Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.4 min, Battery recharge time: 5 h. Product colour: Black, Certification: C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112. Weight: 629 kg, Package weight: 660 kg. Products per pallet: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.