Fujitsu logo

Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93829
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

ESPRIMO P2520, Intel Pentium Dual Core E2140 (1.6GHz, 1MB, 800MHz), 160GB HDD SATA II, 1GB DDR2, DVD-RW SuperMulti, Windows Vista Business/ Windows XP Professional TwinLoad

Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

The ESPRIMO Edition Line is designed for price-driven customers and is pre-configured with up-to-date standard features. These systems can handle any office requirement, particularly those typical to small and mid-sized enterprises. The ESPRIMO Edition line is instantly available at your dealer.

Short summary description Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P2520, 1.6 GHz, Intel® Pentium® Dual-Core, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO P2520 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P2520. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.