location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex HM105 headphones/headset Wired In-ear Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM105
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sweex HM105 headphones/headset Wired In-ear Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver In-ear Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω 110 dB
Long product name Sweex HM105 headphones/headset Wired In-ear Silver :
The long product name of Sweex HM105 headphones/headset Wired In-ear Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 - 20000Hz, 110dB, 32Ohm, 0.9m, 16g
More>>>
Short summary description Sweex HM105 headphones/headset Wired In-ear Silver:
This short summary of the Sweex HM105 headphones/headset Wired In-ear Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex HM105, Wired, 20 - 20000 Hz, 16 g, Headphones, Silver

Long summary description Sweex HM105 headphones/headset Wired In-ear Silver:
This is an auto-generated long summary of Sweex HM105 headphones/headset Wired In-ear Silver based on the first three specs of the first five spec groups.

Sweex HM105. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 0.9 m. Weight: 16 g. Product colour: Silver

Brand Image Product code Product Stock Price from
ARCTIC E231-WM (White) - In-ear headphones with Microphone ARCTIC E231-WM (White) - In-ear headphones with Microphone
(show image)
ORACO-ERM20-GBA01 E231-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231-BM (Black) - In-ear headphones with Microphone ARCTIC E231-BM (Black) - In-ear headphones with Microphone
(show image)
ORACO-ERM18-GBA01 E231-BM (Black) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231-W (White) - In-ear headphones ARCTIC E231-W (White) - In-ear headphones
(show image)
ORACO-ER019-GBA01 E231-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231-B (Black) - In-ear headphones ARCTIC E231-B (Black) - In-ear headphones
(show image)
ORACO-ER017-GBA01 E231-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex In-ear Pro Aluminum Silver
(show image)
HM103 In-ear Pro Aluminum Silver 0.00
(excl. VAT)
0 (incl. VAT)