location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P100i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P100I-HM1UC-ID0
Category:
Printers which print on blank plastic cards to produce bespoke designs.
Plastic Card Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:57:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two (2) year
Long product name Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI :
The long product name of Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zebra P100i Card Printer + Contactless Smart Card Encoder
More>>>
Short summary description Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI:
This short summary of the Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra P100i, Dye-sublimation/Thermal transfer, 300 x 300 DPI, PVC, PVC Composite, 54 x 86 mm, Grey, 100 sheets

Long summary description Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI:
This is an auto-generated long summary of Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI based on the first three specs of the first five spec groups.

Zebra P100i. Print technology: Dye-sublimation/Thermal transfer, Maximum resolution: 300 x 300 DPI, Card types: PVC, PVC Composite. Product colour: Grey, Total input capacity: 100 sheets, Display: LCD. AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Compatible operating systems: Windows 2000/ XP/ Server 2003/ Vista. Width: 201 mm, Depth: 328 mm, Height: 235 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 03:49:22
Uk has collected 3 expert reviews for Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Colour 300 x 300 DPI and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 03:49:17
A compact and easy-to-use thermal card printer, the Zebra P100i offers an affordable and more flexible in-house alternative to out-sourcing the production of photo ID badges, security passes and so on. Magnetic card and smart card encoding can also be...
0%
brighthub.com
Updated:
2011-09-25 03:49:12
Bright Hub reviews the Zebra p100i. The Zebra p100i is an extremely good ID or ATM card maker, producing consistent professional results in action at financial institutions, businesses, colleges, and any other organization that needs the ability to pr...
100%
v3.co.uk
Updated:
2011-09-25 03:49:21
You might be able to get away with printing the odd business card using a standard desktop laser or inkjet, but there’s little point trying to extend that to employee ID, gift, loyalty or any other kind of plastic card – it simply can’t...
Good Small format; relatively inexpensive; full colour printing on PVC and PVC composite cards; magnetic card and smartcard encoding...
Bad idering by the small business needing to print plastic cards in volume...
Bottom line Worth considering by the small business needing to print plastic cards in volume...
80%