location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® LX 500 keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® LX 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967420-0914
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited hardware warranty
Long product name Logitech Cordless Desktop® LX 500 keyboard RF Wireless :
The long product name of Logitech Cordless Desktop® LX 500 keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop C • Mac • USB • PS/2 • Cordless • Multimedia Control • Optical • Zero Degree Tilt™ • Application Switch
More>>>
Logitech Cordless Desktop® LX 500 keyboard RF Wireless:
The official description of Logitech Cordless Desktop® LX 500 keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Burning CDs, downloading clips, playing music, watching DVDs, sharing digital images… today's PCs are bursting with possibilities. The stunning black Logitech® Cordless Desktop® LX 500 offers the perfect way to orchestrate the pieces for an even cooler media experience. And with Logitech's expert Power Management System, battery life won't be a problem.

Check out all the features of this mouse and keyboard combination that deliver more fun with less work.

Ultra-flat profile with Zero-Degree Tilt: Striking new keyboard design delivers ergonomic comfort -- without changing the way you work.
New Logitech® Media Life™ software: Bring together your digital pictures, video clips, and music playlists in a single bold interface with easy navigation.
Sleek keyboard controls: Control audio/video playback, launch Microsoft Office applications, and more… or reprogram the buttons to do whatever you want.
One-touch communications: Access email, activate a webcam, launch your instant messenger, and even change your online IM status… all with just a click of a button!
Powerful two-handed navigation: Keyboard scroll and zoom features complement the scroll, pan, and zoom on the optical mouse to make using your computer more convenient, more efficient, and more comfortable.
Higher standard of comfort and style: Precision refinements to key shape, feel, identification, and layout make keystrokes effortless and sure.
Secure, reliable cordless technology: Encrypted wireless technology avoids interference for completely reliable performance with no cord clutter, and Fast RF gives crisp, immediate mouse response.
Premier optical mouse technology: Smooth, precise tracking on a wide range of surfaces.
Enhanced mouse features: Use Logitech's Tilt Wheel Plus Zoom scroll anywhere in a document (up, down, side-to-to-side) without going to a scroll bar, then shift to zoom mode with one click.

Short summary description Logitech Cordless Desktop® LX 500 keyboard RF Wireless:
This short summary of the Logitech Cordless Desktop® LX 500 keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® LX 500, Wireless, RF Wireless

Long summary description Logitech Cordless Desktop® LX 500 keyboard RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop® LX 500 keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® LX 500. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98SE, Windows ME, Windows 2000, Windows XP, Mac OS X 10.1.2 - 10.4
I/O ports
USB, PS/2
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:09
Uk has collected 1 expert review for Logitech Cordless Desktop® LX 500 keyboard RF Wireless but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
bigbruin.com
Updated:
2017-03-01 10:11:09
As well as being able to use it as a straight replacement for a desktop mouse and keyboard, it also works great as the keyboard and mouse for a HTPC system... When I first built my HTPC/SFF system late last year I got a Microsoft wireless mouse and key...
0%
Brand Image Product code Product Stock Price from
Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black Logitech Cordless Desktop LX 300 UK keyboard Mouse included RF Wireless Black
(show image)
967545-0120 Cordless Desktop LX 300 UK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless
(show image)
967499-0106 Cordless Desktop EX 100 ZWEEDS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media keyboard PS/2 Black Logitech Media keyboard PS/2 Black
(show image)
967559-0120 Media Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop LX 300 keyboard RF Wireless Black Logitech Cordless Desktop LX 300 keyboard RF Wireless Black
(show image)
967545-0914 Cordless Desktop LX 300 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 700 keyboard USB + PS/2 Logitech Cordless Desktop® LX 700 keyboard USB + PS/2
(show image)
967418-0914 Cordless Desktop® LX 700 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 501 keyboard RF Wireless White Logitech Cordless Desktop® LX 501 keyboard RF Wireless White
(show image)
967419-0914 Cordless Desktop® LX 501 0.00
(excl. VAT)
0 (incl. VAT)
Logitech diNovo Cordless Desktop for Notebooks keyboard Mouse included RF Wireless QWERTY Logitech diNovo Cordless Desktop for Notebooks keyboard Mouse included RF Wireless QWERTY
(show image)
967428-0914 diNovo Cordless Desktop for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY
(show image)
967461-0100 Cordless Internet Pro Desktop Black, US International 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop MX3100 keyboard RF Wireless Black Logitech Cordless Desktop MX3100 keyboard RF Wireless Black
(show image)
967513-0100 Cordless Desktop MX3100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop LX 700 keyboard Mouse included RF Wireless Logitech Cordless Desktop LX 700 keyboard Mouse included RF Wireless
(show image)
967418-0100 Cordless Desktop LX 700 0.00
(excl. VAT)
0 (incl. VAT)