location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM1000-HP power supply unit 1000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM1000-HP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM1000-HP show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 10:00:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman ZM1000-HP power supply unit 1000 W :
The long product name of Zalman ZM1000-HP power supply unit 1000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZM1000-HP - 1000W PSU equipped with a dual heat-pipe cooling solution for stable power supply
More>>>
Zalman ZM1000-HP power supply unit 1000 W:
The official description of Zalman ZM1000-HP power supply unit 1000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

ZM1000-HP is an ultra-quiet power supply that complies with ATX12V Version 2.2, and supports the latest dual-core CPUs(Intel Core2 series/AMD Athlon64-X2 series), as well as the latest dual graphic card systems(NVIDIA® SLI®-Ready Certified).

Dual Heatpipes Installed for Maximum Cooling Performance and Ultra-Quiet Operation
Dual heatpipes with ultra-high cooling performance incorporated on the main heat sources enable high load operation even at low fan RPM for a dramatic reduction in noise levels.

Module Sleeved Cables
Modular cables provide organized cable management and improved air circulation inside the computer case.
All power cables are sleeved for easy cable management and improved air circulation inside the computer case.

Ultra Quiet 140mm Fan
The ultra quiet 2 ball-bearing 140mm fan maximizes the airflow and minimizes the noise level enabling a noiseless computing environment with optimized cooling.

Standby Noise Filter Switch
The 5Vsb Noise Filter eliminates high frequency noise in standby mode.
* The Standby Noise Filter Switch is NOT a power switch. The AC Power Cord MUST be unplugged in order to turn the power supply OFF.

Six Independent +12VDC Outputs
Six +12VDC rails supply power independently to the CPU, VGA, motherboard, and peripheral components for the highest level of stability and performance.

Four PCI Express VGA Power 6-Pin & 6+2 Pin Connectors
Four independent 6-Pin Power Connectors (two 6-pin & two 6+2 pin) provide support for Nvidia’s Quad SLI.

Improved Power Factor & Reduced Harmonics through Active PFC
By implementing Active PFC(Power Factor Correction), the Power Factor (PF) is improved up to 99% while harmful harmonic frequencies are reduced to meet the Line Harmonic Distortion Requirement of IEC61000-3-2 Class D Specification.

High Efficiency Design and 80 PLUS Certified
This power supply is capable of reaching a maximum of 86% efficiency (230VAC, Full & Typical Load) through its use of high switching frequency and low power-loss circuitry. This product has been certified with the 80 PLUS Power Supply Certification and guarantees a higher efficiency compared to uncertified products.

* 80 PLUS is an innovative, electric utility-funded incentive program that strives to integrate more energyefficient power supplies into desktop computers and servers.

EZ Grip Connectors for ODDs & HDDs
EZ Grip Connectors for easy removal of the plugs from ODDs & HDDs.

Supports ATX12V CPU 4-Pin and EPS12V CPU 8-Pin
Two ATX12V CPU 2 2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable.

Gold-Plated Terminals & 16AWG Wires
All connector terminals are gold-plated to minimize contact resistance and power lose.
16AWG (thicker than 18AWG) wires are incorporated to minimize voltage drop during high load operation.

Multiple Safety Features
Over-Voltage Protection, Over-Current Protection, Short-Circuit Protection, Under-Voltage Protection, Over-Temperature Protection.

WEEE & RoHS
Complies with WEEE & RoHS environmental directives of the European Union.

- WEEE (Waste Electrical and Electronic Equipment)
- RoHS (Restriction of Hazardous Substances)

Short summary description Zalman ZM1000-HP power supply unit 1000 W:
This short summary of the Zalman ZM1000-HP power supply unit 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM1000-HP, 1000 W, 115 - 240 V, 8/15 A, 86%, Overload, Short circuit, Semi-Modular

Long summary description Zalman ZM1000-HP power supply unit 1000 W:
This is an auto-generated long summary of Zalman ZM1000-HP power supply unit 1000 W based on the first three specs of the first five spec groups.

Zalman ZM1000-HP. Total power: 1000 W, AC input voltage: 115 - 240 V, Input current: 8/15 A. Cabling type: Semi-Modular. Certification: WEEE, ROHS, FCC, CE, CB, MIC. Dimensions (WxDxH): 150 x 210 x 86 mm

Power
Total power *
1000 W
AC input voltage *
115 - 240 V
Input current
8/15 A
Efficiency
86%
Power protection features
Overload, Short circuit
Ports & interfaces
Cabling type
Semi-Modular
Performance
Certification
WEEE, ROHS, FCC, CE, CB, MIC
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
150 x 210 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:45:35
Uk has collected 12 expert reviews for Zalman ZM1000-HP power supply unit 1000 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-25 02:45:18
Many leading companies have recently diversified into the power supply market and another to join the fold is Zalman, a company mostly known for their cooling solutions. Zalman have released several high end units lately and today we will examine the m...
Bottom line The Zalman ZM1000-HP appears to be a unit which has everything it requires in order to succeed in todays highly competitive PSU market. The electrical performance is excellent which results in very good voltage regulation and high efficiency. The noise...
0%
hardwareheaven.com
Updated:
2011-11-13 13:24:35
Many leading companies have recently diversified into the power supply market and another to join the fold is Zalman, a company mostly known for their cooling solutions. Zalman have released several high end units lately and today...
Bottom line The Zalman ZM1000-HP appears to be a unit which has everything it requires in order to succeed in todays highly competitive PSU market. The electrical performance is excellent which results in very good voltage regulation and high efficiency. The noise...
0%
tweaktown.com
Updated:
2014-06-19 06:44:21
Zalman quickly made a name for themselves in the quiet PC sector years ago and have been somewhat of a pioneer in quiet and efficient cooling. Shortly after grabbing a firm hold of the heatsink and fan market, Zalman went on to produce quiet power...
Bottom line Our load tests utilize a couple of FAST ATE active load testers and a variety of other equipment such as an oscilloscope, power conditioner, temperature probe and a power consumption meter. You can read more about our standard testing approach . Th...
89%
tweaktown.com
Updated:
2011-09-25 02:44:47
Zalman quickly made a name for themselves in the quiet PC sector years ago and have been somewhat of a pioneer in quiet and efficient cooling. Shortly after grabbing a firm hold of the heatsink and fan market, Zalman went on to produce quiet power...
Bottom line Our load tests utilize a couple of FAST ATE active load testers and a variety of other equipment such as an oscilloscope, power conditioner, temperature probe and a power consumption meter. You can read more about our standard testing approach . Th...
89%
3dGameMan.com
Updated:
2011-09-25 02:44:57
Video Review: If you're in the market for a high wattage power supply but you require it to be ultra quiet, be sure to checkout the Zalman ZM1000-HP 1000W Quiet Power Supply. Since it has a quiet 140mm fan, honeycomb ventilation and heatpipes it remains cool in almost any environment. It has modular leads and efficiency is also above 86%. It even comes with a unique Standby Noise Filter Switch which eliminates high frequency noise in standby mode. Watch the video to find out more...
0%
xbitlabs.com
Updated:
2011-09-25 02:45:03
The Zalman ZM1000-HP is an interesting product. I don’t know how much the heat pipes contribute to it, but it is indeed one of the two quietest PSUs in this review. Unfortunately, the overall impression is somewhat spoiled by minor drawbacks. First, I guess a 1000W power supply should have more and longer cables...
0%
Bcchardware.com
Updated:
2011-09-25 02:45:09
Weve looked at a few Zalman PSUs over the past year or so and today we have the largest unit from Zalman on our bench today. Weve got the 1000W heatpipe cooled PSU plugged into our system and will take a look and see if it has enough power to keep...
Good Low electrical noise, Rated at 1000W continuous, Mostly modular with lots of peripheral and SATA connectors, Very stable with a fairly heavy load, 14cm and heatpipes keep it cool and quiet - inaudible over any other fan, Should work in all but extreme...
Bad Only four PCIe connectors, No power switch...
Bottom line The Zalman ZM1000-HP is currently the biggest and best PSU from Zalman and it comes in at 1000W. It pushes out a lot of watts through six +12v rails and hefty 3.3v and 5.0v lines. While it looks almost identical to their earlier 850W ZM850-HP, the 1...
0%
silentpcreview.com
Updated:
2011-09-25 02:45:14
You read right. Its a 1000W PSU, and its quiet. Quiet enough to take on all comers. We never thought wed say it, but its even recommendable for silencers. Sheesh! Go on and read the review. Maybe youll catch some errors to prove us wrong.
Bottom line The Zalman ZM1000-HP is really irritating. We dont want to like or recommend it because its a gargantuan power supply of the type we have mixed feelings about... at best. No one needs a 1000W PSU. But... This PSU is not just quiet, it is incremental...
0%
pcper.com
Updated:
2011-09-25 02:45:22
The Zalman ZM1000-HP power supply is rated for a combined, continuous output power of up to 1,000 watts at 45°C operating temperature (internal case air temperature). That’s important as some less reputable manufactures limit their power supply&rsq...
Good 1,000W continuous DC output (up to 45°), Excellent voltage regulation, Very quiet, virtually silent at lower power levels, Excellent efficiency (80 Plus certified), Active PFC with universal AC input, Six 12V outputs, up to 960W combined, Four PCIE c...
Bad 3Year Warranty, Cables may be a little short (20” long) for use in larger cases...
Bottom line Zalman has successfully added another high-quality power supply to their line up. The ZM1000-HP 1,000W power supply’s voltage regulation, line regulation and cross-loading regulation are excellent. The overall efficiency is excellent and AC ripple...
0%
techpowerup.com
Updated:
2011-09-25 02:45:33
If your Christmas shopping list includes a power supply and money is not a problem, then go get the Zalman ZM-1000HP now! But only if you can live without a power switch. This and the longer size are the only two shortcomings I can find with this unit...
Good Extremely quiet, 1000W of power, Stable output voltages, Large number of connectors, Modular, Six 12V rails, Cables are fully sleeved, 3 Year warranty...
Bad High price, No power switch, Longer than ATX standard...
Bottom line If your Christmas shopping list includes a power supply and money is not a problem, then go get the Zalman ZM-1000HP now! But only if you can live without a power switch. This and the longer size are the only two shortcomings I can find with this unit...
97%
Brand Image Product code Product Stock Price from
BFG Tech

BFG Tech BFGE800WPSU power supply unit 800 W ATX Grey
(show image)
BFGE800WPSU BFGE800WPSU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)