location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt hole punch 40 sheets Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51380025 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 Years
Long product name Leitz NeXXt hole punch 40 sheets Red :
The long product name of Leitz NeXXt hole punch 40 sheets Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Strong Metal Office Punch, Red
More>>>
Leitz NeXXt hole punch 40 sheets Red:
The official description of Leitz NeXXt hole punch 40 sheets Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sturdy punch for large quantities of paper. Patented grip zone and ultra sharp stamps reduce punching effort.

Features:

- Punches up to 40 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- Unique locking mechanism enables compact storage
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt hole punch 40 sheets Red:
This short summary of the Leitz NeXXt hole punch 40 sheets Red data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt, 40 sheets, Red, Metal, Plastic, 8 cm, 5.5 mm, 710 g

Long summary description Leitz NeXXt hole punch 40 sheets Red:
This is an auto-generated long summary of Leitz NeXXt hole punch 40 sheets Red based on the first three specs of the first five spec groups.

Leitz NeXXt. Punch capacity: 40 sheets, Product colour: Red, Material: Metal, Plastic. Diameter: 5.5 mm, Weight: 710 g. Dimensions (WxDxH): 137 x 135 x 156 mm

Brand Image Product code Product Stock Price from
Leitz 51380085 hole punch 40 sheets Grey Leitz 51380085 hole punch 40 sheets Grey
(show image)
51380085 51380085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 25 sheets Black Leitz NeXXt hole punch 25 sheets Black
(show image)
50050095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Black Leitz NeXXt hole punch 40 sheets Black
(show image)
51380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Blue Leitz NeXXt hole punch 40 sheets Blue
(show image)
51380035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)