Viewsonic logo

Viewsonic LED LCD Q201WB computer monitor 50.8 cm (20") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54442
Info modified on:
22 Aug 2022, 16:27:46
Long product name Viewsonic LED LCD Q201WB computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Q201WB - 20.1'', TFT LCD, 5ms, 0.258 pixel pitch, 1680x1050

Viewsonic LED LCD Q201WB computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

20" WIDESCREEN LCD WITH SUPER-FAST 5MS VIDEO RESPONSE
Super-fast 5ms video response delivers superior picture clarity
High brightness and contrast ratio
300cd/m2 brightness (typ) and 1000:1 contrast ratio (typ) for rich,
detailed images.
1680x1050 optimum resolution
Incredible image detail for sharp text and graphics.
Stylish slim-bezel design
An ultra-thin bezel lets you see more without taking up
valuable desktop space
OnView® controls for superior screen adjustability
Screen adjustments are precisely made via an
easy-to-use on-screen menu.
Full 20" viewable widescreen
Displays a full, flat 20" viewable widescreen area with crisp detail and fully saturated color.
Integrated power supply
VESA® 75mm wall-mount compliant
PC and Mac® compatible

Short summary description Viewsonic LED LCD Q201WB computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Viewsonic LED LCD Q201WB, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Viewsonic LED LCD Q201WB computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Viewsonic LED LCD Q201WB. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.