location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0SU51068 Smart IP Access - Extend KVM control over IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU51068
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0654518206241 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adds remote KVM control servers, computers, and KVM switches
  • - Features two ports for remote control of serial devices
  • - Features dual NIC ports for network redundancy and security
  • - Able to utilize a standard 56Kbps analog modem connection, while allowing adaptive and configurable bandwidth consumption when accessed via LAN
  • - SNMP traps for monitoring Smart IP Access events and operation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 3-year limited
Long product name Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP :
The long product name of Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart IP Access - Extend KVM control over IP, TAA
More>>>
Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP:
The official description of Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add remote IP access to existing servers. Smart IP Access is an IP device that provides remote KVM access to servers and network devices. It provides access via LAN, WAN or Internet connection to either a single server or to mixed server environments. Smart IP Access is ideal for data centers, high-density server environments and medium-to-large businesses that are managed by legacy KVM switches.

Smart IP Access can be attached to almost any switch or server, making it the perfect add-on device and preserving your existing investment. It comes with configuration definitions for most KVM switches.

Smart IP Access provides built-in remote control to two serial devices. For example, serial control of power management enables you to reboot remotely and to power servers on and off from any location.

Smart IP Access offers industry standard, 128-bit SSL encryption to prevent security breaches. In addition, the dual IP connection provides redundancy and security.

Short summary description Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP:
This short summary of the Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP, 218.4 mm, 215.9 mm, 43.2 mm, 410 g, 172.7 mm, 88.9 mm

Long summary description Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP:
This is an auto-generated long summary of Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP based on the first three specs of the first five spec groups.

Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP. Width: 218.4 mm, Depth: 215.9 mm, Height: 43.2 mm. Cables included: KVM, RS-232. Country of origin: Israel, Products per master (outer) case: 1 pc(s)

Technical details
Product colour
Black
Master (outer) case GTIN (EAN/UPC)
10654518206248
Compliance certificates
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
KVM switch ports quantity
1
RJ-45 ports quantity
4
DC-in jack
Yes
Weight & dimensions
Width
218.4 mm
Depth
215.9 mm
Height
43.2 mm
Weight
410 g
Weight & dimensions
Package width
172.7 mm
Package depth
88.9 mm
Package height
71.1 mm
Package weight
410 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
Cables included
KVM, RS-232
Mounting kit
Yes
Logistics data
Country of origin
Israel
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m)
(show image)
0DT60001 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Cat5e KVM Console Extender Kit Tripp Lite Cat5e KVM Console Extender Kit
(show image)
B013-330 Cat5e KVM Console Extender Kit 0.00
(excl. VAT)
0 (incl. VAT)