location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minicom Smart 108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU22081
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 1
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
Long product name Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black :
The long product name of Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100m, VGA, PS/2 x 2, 1600 x 1200, CAT5
More>>>
Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black:
The official description of Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save Space and Money

The Smart 108 is a single-user analog Cat5 KVM switch that gives you the ability to control multiple computers or servers from a single keyboard/ video/mouse console. The rack mountable, 1U-sized switch features innovative ROC (RICC on cable) dongle technology that directly connects you to each server in the rack, eliminating cable clutter and the need for multiple consoles.

From SOHO to Enterprise

The Smart 108 is ideal for multiple server environments, from the small home office to the enterprise data center. Whatever the application, a company operating several servers can now connect them all to a single keyboard, video and mouse console, and operate them with 30m/100ft of range between the server and switch.

Short summary description Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black:
This short summary of the Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Minicom Smart 108, 1600 x 1200 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite Minicom Smart 108 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite Minicom Smart 108. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U, Cable length: 30 m. AC input frequency: 50 - 60 Hz. Width: 215 mm, Depth: 122 mm, Height: 41.5 mm

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Cable length
30 m
LED indicators
Yes
Display
Built-in display *
No
Power
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
215 mm
Depth
122 mm
Height
41.5 mm
Weight
920 g
Packaging content
Cables included
AC, RS-232
Quick installation guide
Yes
Manual
Yes