location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0DT60001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0654518302196 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends the VGA video and USB keyboard/mouse from your computer or KVM switch
  • - 0DT60001 does not support DVR's and NVR's
  • - Console ports on both the transmitter and receiver units allow for local or remote control of the connected computer / KVM switch
  • - Receiver unit doubles as a 2-port KVM switch, allowing for the connection of a local computer
  • - Supports video resolutions up to 1600 x 1200 @ 75 Hz
Warranty: 3-year limited
Long product name Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) :
The long product name of Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m), TAA
More>>>
Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m):
The official description of Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with any KVM switch / computer
Extends console (USB keyboard, USB mouse and VGA monitor) up to 150m / 500ft from computer, KVM or server
Integrated local port for local keyboard, mouse and monitor
2 port KVM switch built into remote unit
Pure hardware solution - no software/network conflicts
Supports high-resolution video - up to 1600 x 1200 @ 75 Hz
All cables included - off-the-shelf retail package, easy to maintain
Simple to install and operate
No external power needed at transmitter end
Supports all major OS
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m):
This short summary of the Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m), 203.2 mm, 315 mm, 104.1 mm, 1.72 kg, 0 - 40 °C, -40 - 70 °C

Long summary description Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m):
This is an auto-generated long summary of Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) based on the first three specs of the first five spec groups.

Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m). Package width: 203.2 mm, Package depth: 315 mm, Package height: 104.1 mm. Cables included: AC, USB, VGA. Country of origin: Taiwan, Master (outer) case width: 431.8 mm, Master (outer) case length: 558.8 mm

Technical details
Maximum transfer distance
150 m
Product colour
Black
Master (outer) case GTIN (EAN/UPC)
10037332174045
Compliance certificates
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
2
USB 2.0 ports quantity
4
KVM switch ports quantity
2
RJ-45 ports quantity
2
DC-in jack
Yes
Weight & dimensions
Package width
203.2 mm
Package depth
315 mm
Package height
104.1 mm
Weight & dimensions
Package weight
1.72 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Packaging content
Cables included
AC, USB, VGA
Manual
Yes
Logistics data
Country of origin
Taiwan
Master (outer) case width
431.8 mm
Master (outer) case length
558.8 mm
Master (outer) case height
358.1 mm
Master (outer) case gross weight
18.5 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP
(show image)
0SU51068 0SU51068 Smart IP Access - Extend KVM control over IP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Cat5e KVM Console Extender Kit Tripp Lite Cat5e KVM Console Extender Kit
(show image)
B013-330 Cat5e KVM Console Extender Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)