location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-3380 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-3380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-3380 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766708906
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 502857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 16:58:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-3380 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Brother TN-3380 toner cartridge 1 pc(s) Original Black :
The long product name of Brother TN-3380 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TN-3380 - Toner cartridge
More>>>
Brother TN-3380 toner cartridge 1 pc(s) Original Black:
The official description of Brother TN-3380 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original Brother toner is formulated to meet high quality resolution, grey scale and block colour, in line with Brother’s high design specification.

With Brother laser products the toner and drum work independently – this is cheaper to run than those where the two units are combined. If one runs out, you don't have to replace both items simultaneously, substantially reducing waste, saving precious resources and your cash.

But don't be tempted to cut corners by using cheap consumables, as this can mean poor results, and in extreme cases could invalidate the manufacturer's warranty. The manufacturer's original consumables will always be the best choice, as they have been designed to deliver the best performance from our machines.

Toner particle size, shape and colour pigmentation all have a direct impact on the sharpness of the printed image. Brother's toner is formulated to exacting standards to ensure you receive high quality print resolution and reliability.

Why not do your bit for the environment and return your used toner and drum units to our award winning recycling factory in Wales. Visit www.brothergreen.co.uk for further information.

Short summary description Brother TN-3380 toner cartridge 1 pc(s) Original Black:
This short summary of the Brother TN-3380 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-3380, 8000 pages, Black, 1 pc(s)

Long summary description Brother TN-3380 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Brother TN-3380 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Brother TN-3380. Black toner page yield: 8000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
DCP-8110, 8150, 8155, 8250, HL-5440, 5450, 5470, 6180, MFC-8510, 8520, 8710, 8950
Quantity per pack *
1 pc(s)
Black toner page yield *
8000 pages
Type *
Original
Printing colours *
Black
Cartridge return & recycling
Yes
Weight & dimensions
Weight
717 g
Dimensions (WxDxH)
290 x 132 x 81 mm
Packaging data
Package dimensions (WxDxH)
362 x 201 x 149 mm
Package weight
1.24 kg
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25081UK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM 25086UK toner cartridge 1 pc(s) Yellow MM 25086UK toner cartridge 1 pc(s) Yellow
(show image)
25086UK 25086UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 25085UK toner cartridge 1 pc(s) Magenta MM 25085UK toner cartridge 1 pc(s) Magenta
(show image)
25085UK 25085UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 25084UK toner cartridge 1 pc(s) Cyan MM 25084UK toner cartridge 1 pc(s) Cyan
(show image)
25084UK 25084UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 25083UK toner cartridge 1 pc(s) Black MM 25083UK toner cartridge 1 pc(s) Black
(show image)
25083UK 25083UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25075UK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25082DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner (TN326Y) toner cartridge 1 pc(s) MM Yellow Laser Toner (TN326Y) toner cartridge 1 pc(s)
(show image)
25086DK Yellow Laser Toner (TN326Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner (TN326M) toner cartridge 1 pc(s) MM Magenta Laser Toner (TN326M) toner cartridge 1 pc(s)
(show image)
25085DK Magenta Laser Toner (TN326M) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner (TN326C) toner cartridge 1 pc(s) MM Cyan Laser Toner (TN326C) toner cartridge 1 pc(s)
(show image)
25084DK Cyan Laser Toner (TN326C) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)