location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 8-Port Serial Console/Terminal Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Serial Console/Terminal Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B094-008-2E-M-F show
Show alternative article codes used in the online market place
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Tripp Lite 8-Port Serial Console/Terminal Server :
The long product name of Tripp Lite 8-Port Serial Console/Terminal Server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Serial Console/Terminal Server
More>>>
Tripp Lite 8-Port Serial Console/Terminal Server:
The official description of Tripp Lite 8-Port Serial Console/Terminal Server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B094-008-2E-M-F is the most advanced console / terminal server platform available today. In a secure, desktop/rackmountable appliance, it offers an in-band and out-of-band management solution for serial console ports, servers, virtual servers, service processors, UPS & PDU's, environmental monitoring and more. Supports 3G cellular out-of-band access. The USB port on the console server is compatible with the Pantech ULM290 VZW and the following Sierra Wireless USB modems; Compass 888, USB 598, USB 598U, USB 312U, USB 308, and U313. This 8 port serial console / terminal server enables system administrators to securely access and control their data centers and networks from anywhere in the world. And this enterprise level unit is equipped with a built in modem, dual Ethernet NIC, 4GB internal USB flash, and runs on Linux for scalability and reduced downtime.
The B094-008-2E-M-F offers advanced software features that surpass the requirements of even the most demanding applications. These features include Network UPS Tools for UPS monitoring, PowerMan for integrated PDU and RPC functions with in session hotkey support, Pattern match alerting, Open access to the Linux shell for scripting, heartbeat monitoring with automatic fail-over, Cisco pinouts and much more. Made in the USA.

● Built in modem for out-of-band dial-in access
● 4GB local FTP/TFTP storage for device configuration files
● IPsec VPN support
● Configured to use standard Cat5e/6 patch cable when connecting to Cisco devices
● Tripp Lite's console servers all use an embedded FIPS 140-2 OpenSSL cryptographic module that has been validated to meet the FIPS 140-2 standards and has received Certificate #1051.
● When using SSH, HTTPS or SDT Connector to connect to any service on the console server while running in FIPS mode, they will be utilizing the embedded FIPS compliant module. In order to connect using any of the protocols, you must use a cryptographic algorithm that is FIPS approved or it will fail.
● Supports 3G cellular out-of-band access. The USB port on the console server is compatible with the Pantech ULM290 VZW and the following Sierra Wireless USB modems; Compass 888, USB 598, USB 598U, USB 312U, USB 308, and U313.
● Features 4GB internal USB flash
● Secure Shell (SSH V2 and V3)
● TACACS+ , RADIUS, LDAP and Kerberos authentication
● PAP/CHAP authentication (dial up)
● Local authentication
● System event syslog
● SSH port and IP forwarding support
● IP packet filtering
● Break over SSH support
● Port triggers with SMNP and email alerts
● Offline data logging (Syslog, NFS, CIFS)
● Online data buffering and logging
● Multiple users per port (with port sniffing)
● Telnet/SSH/Raw TCP connect
● RFC 2217 - Port Redirection
● Integrated AJAX serial console and system terminal via web interface
● Native IPMI 1.5 and 2.0 (RMCP/RMCP+) support for BMC and service processor access and control
● Service processor access (IPMI, ILO, LOM and more)
● Access to KVM built in to service processors (DRAC, RSA)
● Limit user access by LAN device and SDT service for that device
● Port triggers with SMNP and email alerts for all tunnel traffic
● Each gateway can port forward to an unlimited number of locally networked hosts (computers, routers)
● Embedded DHCP server for management LAN devices
● Network UPS Tools for UPS Monitoring and Management
● PowerMan for PDU and RPC Management
● Command Line interface (Linux Shell)
● NAGIOS distributed monitoring
● Out-of-band (dial-up modem access) included - V.92 Serial Data/Fax Embedded Modem 3.3V Model, 14.4K Fax
● Linux with source code access
● Constructed of heavy-duty steel housing
● Desktop or rackmountable with included mounting brackets

● Dual Ethernet, and Built-in Modem for Out of Band Access
● Secure In-band and Out-of-band access for a Host of Equipment
● Manage all equipment in the rack: Servers, UPS, Routers, Switches, Firewalls, etc
● Supports 3G cellular out-of-band access
● Features 4GB of internal flash
● Desktop or rackmountable with included mounting brackets
● Configured to use standard Cat5e/6 patch cable when connecting to Cisco devices
● Validated to meet FIPS 140-2 standards
● Made in the USA

Package Includes

● B094-008-2E-M-F 8port Console Server with dual NIC and Modem
● 2 x Cat5 Blue Patch Cable
● DB9F-RJ45 Adapter: 1 Straight pinned and 1 Crossed
● External Power Supply with NEMA 1-15P Plug (100-240V, 50/60Hz, 0.4A Output: 12V, 1.25A)
● CEE 7/16 European, BS1363 UJK, and AS3112 Australian Plug Adapters
● Mounting Bracket
● Quick Start Guide and CD-ROM

Short summary description Tripp Lite 8-Port Serial Console/Terminal Server:
This short summary of the Tripp Lite 8-Port Serial Console/Terminal Server data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 8-Port Serial Console/Terminal Server, DHCP, TACACS+, RADIUS, LDAP, PAP/CHAP, SSH, 165.1 x 101.6 x 35.56 mm, 1.81 kg, 5 - 50 °C

Long summary description Tripp Lite 8-Port Serial Console/Terminal Server:
This is an auto-generated long summary of Tripp Lite 8-Port Serial Console/Terminal Server based on the first three specs of the first five spec groups.

Tripp Lite 8-Port Serial Console/Terminal Server. Management protocols: DHCP. Authentication method: TACACS+, RADIUS, LDAP, PAP/CHAP, Security algorithms: SSH. Dimensions (WxDxH): 165.1 x 101.6 x 35.56 mm, Weight: 1.81 kg. Certification: FCC Part 15 A, UL 1950, CE (EN55022 A, EN55024, EN60950), TUV, C-Tick, TAA, RoHS

Management features
Management protocols
DHCP
Security
Authentication method
TACACS+, RADIUS, LDAP, PAP/CHAP
Security algorithms
SSH
IP address filtering
Yes
Ports & interfaces
Serial ports quantity
8
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Weight & dimensions
Dimensions (WxDxH)
165.1 x 101.6 x 35.56 mm
Weight
1.81 kg
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Certificates
Certification
FCC Part 15 A, UL 1950, CE (EN55022 A, EN55024, EN60950), TUV, C-Tick, TAA, RoHS
Country Distributor
United Kingdom 1 distributor(s)