location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfraStruXure PDU 40kW 400V/400V W/ MBP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD40H5HK1-M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304207870 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 15:21:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA :
The long product name of APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfraStruXure PDU 40kW 400V/400V W/ MBP
More>>>
APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA:
The official description of APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify installation at half the cost
The Configure-to-order (CTO) process allows for the pre-installation of pretested breakers, cut-to-size power whips, load-test ports, and branch circuit monitoring boards. Build your InfraStruXure PDU to your exact specifications to increase speed of deployment, reliability, and cost savings. Integrated System Bypass Panel allows for UPS isolatation from the critical load. Equipped with circuit breaker panels to effectively distribute power to connected loads.

Short summary description APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA:
This short summary of the APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

APC InfraStruXure PDU 40kW 400V/400V W/ MBP, 40 kVA, Black, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 0 - 95%

Long summary description APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA:
This is an auto-generated long summary of APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA based on the first three specs of the first five spec groups.

APC InfraStruXure PDU 40kW 400V/400V W/ MBP. Output power capacity: 40 kVA. Product colour: Black. Weight: 844.5 kg, Package weight: 867.3 kg. Dimensions (WxDxH): 597 x 914 x 2070 mm, Nominal input voltage: 400 V, Package dimensions (WxDxH): 914 x 1219 x 2184 mm

Features
Output power capacity *
40 kVA
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
844.5 kg
Package weight
867.3 kg
Other features
Dimensions (WxDxH)
597 x 914 x 2070 mm
Nominal input voltage
400 V
Package dimensions (WxDxH)
914 x 1219 x 2184 mm
Brand Image Product code Product Stock Price from
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W
(show image)
SUVT40KH4B4S Smart-UPS VT 40kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC InfraStruXure 20kW, 400 V uninterruptible power supply (UPS) 20 kVA 20000 W APC InfraStruXure 20kW, 400 V uninterruptible power supply (UPS) 20 kVA 20000 W
(show image)
ISX20K20H InfraStruXure 20kW, 400 V 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W
(show image)
SUVT20KH4B4S Smart-UPS VT 20kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4S Smart-UPS VT 30kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 20kVA 400V w/3 Battery Modules Exp. to 4 uninterruptible power supply (UPS) 16000 W APC Smart-UPS VT 20kVA 400V w/3 Battery Modules Exp. to 4 uninterruptible power supply (UPS) 16000 W
(show image)
SUVT20KH3B4S Smart-UPS VT 20kVA 400V w/3 Battery Modules Exp. to 4 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH3B4S Smart UPS VT 30KVA 400V W 3TO4 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra PX 10kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 10 kVA 10000 W APC Symmetra PX 10kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 10 kVA 10000 W
(show image)
SY10K40H Symmetra PX 10kW Scalable to 40kW N+1, 400V 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W
(show image)
SY20K40H Symmetra PX 20kW Scalable to 40kW N+1, 400V 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra PX 30kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 30 kVA 30000 W APC Symmetra PX 30kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 30 kVA 30000 W
(show image)
SY30K40H Symmetra PX 30kW Scalable to 40kW N+1, 400V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)