location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 48V Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURTA48XLBP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304226352 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:37:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS) :
The long product name of APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS RT 48V Battery Pack
More>>>
APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS):
The official description of APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Includes: Documentation CD, User Manual.

Short summary description APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS RT 48V Battery Pack, Sealed Lead Acid (VRLA), Rackmount/Tower, Black, 0 - 40 °C, -20 - 50 °C, 0 - 95%

Long summary description APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS RT 48V Battery Pack uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS RT 48V Battery Pack. Battery technology: Sealed Lead Acid (VRLA). Form factor: Rackmount/Tower, Product colour: Black. Weight: 32.9 kg. Products per pallet: 12 pc(s). Dimensions (WxDxH): 86 x 559 x 452 mm

Battery
Battery technology
Sealed Lead Acid (VRLA)
Design
Form factor *
Rackmount/Tower
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
32.9 kg
Logistics data
Products per pallet
12 pc(s)
Harmonized System (HS) code
85078000
Other features
Dimensions (WxDxH)
86 x 559 x 452 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS RT 1500VA uninterruptible power supply (UPS) 1.5 kVA 1050 W APC Smart-UPS RT 1500VA uninterruptible power supply (UPS) 1.5 kVA 1050 W
(show image)
SURTA1500XL Smart-UPS RT 1500VA 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS RT 2000VA uninterruptible power supply (UPS) 2 kVA 1400 W APC Smart-UPS RT 2000VA uninterruptible power supply (UPS) 2 kVA 1400 W
(show image)
SURTA2000XL Smart-UPS RT 2000VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
México 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)