location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X656de Laser A4 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X656de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16M1808
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X656de Laser A4 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 45.4 kg
Warranty: 2 year
Long product name Lexmark X656de Laser A4 1200 x 1200 DPI :
The long product name of Lexmark X656de Laser A4 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X656de, Laser Mono, 1200 x 1200 dpi, 36 spm A4 duplex, Print/Copy/Scan/Fax, Card Slot, USB2.0/Fast Ethernet, 45.4kg, White/Black
More>>>
Lexmark X656de Laser A4 1200 x 1200 DPI:
The official description of Lexmark X656de Laser A4 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X650de Series packs more benefits than ever into a high-performance, space-saving multifunction laser. Power up your workgroup with reliable, ultra-fast printing and copying. Boost productivity with superior colour-scanning capabilities and efficient workflow solutions. And experience smart, new ways to lower costs while reducing the environmental impact of printing.

ENHANCE WORKFLOW PERFORMANCE!
There are enough things that can slow you down in a day – your documents shouldn’t be one of them. Powerful print speeds and intelligent time-saving features team up to make your workday fully efficient and productive.
- Rapid printing and copying as fast as 53 ppm
- Rapid high-quality duplex scanning in monochrome and colour (available on the X654 and X656 models only)
- Optimised workflow capabilities with flexible scan destinations and formats
- Lexmark X656dte model with hard disk supports advanced features, like on-screen scan previews

Short summary description Lexmark X656de Laser A4 1200 x 1200 DPI:
This short summary of the Lexmark X656de Laser A4 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X656de, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X656de Laser A4 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark X656de Laser A4 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark X656de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Duplex print speed (black, normal quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
9.5 s
Print margins (top, bottom, right, left)
4.2 mm
Economical printing
Yes
Secure printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
53 cpm
Time to first copy (black, normal)
7.5 s
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (black)
55 ppm
Film scanning
No
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
275000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Auto document feeder (ADF) output capacity
75 sheets
Maximum number of input trays
6
Maximum input capacity
3200 sheets
Maximum output capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Ethernet, Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP
Performance
Maximum internal memory
1280 MB
Card reader integrated
Yes
Internal memory *
256 MB
Processor frequency
600 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
55 dB
Sound pressure level (quiet mode)
52 dB
Sound power level (standby)
29 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Certificates
Certification
Blue Angel (RAL-UZ-122), CE A, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 A, EN 55024, CISPR 22 A, IEC 60320, GS (TÜV), EN 60825-1, ACMA A-tick mark A, AS/NZS 60950-1, EK Mark, KCC MIC Mark, CCC A, UL AR, CS, TÜV Rh, CNC, ANATEL, SUBTEL, MTC, MOC, TK, TEC, SIRIM, ICASA, R&TTE ETSI ES 203 021,-2,-3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
45.4 kg
Packaging data
Package weight
59.9 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
548 x 611 x 755 mm
Network ready
Yes
Finishing option
No
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour scanning
Yes
Connectivity technology
Wired
Legal
Yes
Resizing
Yes
Energy saving mode
Yes
Package dimensions (WxDxH)
735 x 700 x 1020 mm