location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 500 color Series Printer Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 500 color Series Printer Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF085A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112877446 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 357062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 00:08:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 day commercial warranty (parts only)
Long product name HP LaserJet 500 color Series Printer Cabinet :
The long product name of HP LaserJet 500 color Series Printer Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 500 color Series Printer Cabinet
More>>>
HP LaserJet 500 color Series Printer Cabinet:
The official description of HP LaserJet 500 color Series Printer Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet 500 color Series Printer Cabinet:
This short summary of the HP LaserJet 500 color Series Printer Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 500 color Series Printer Cabinet, Grey, HP LaserJet 500, Business, Enterprise, 678.2 mm, 772.2 mm, 426.7 mm

Long summary description HP LaserJet 500 color Series Printer Cabinet:
This is an auto-generated long summary of HP LaserJet 500 color Series Printer Cabinet based on the first three specs of the first five spec groups.

HP LaserJet 500 color Series Printer Cabinet. Product colour: Grey, Compatibility: HP LaserJet 500, HP segment: Business, Enterprise. Width: 678.2 mm, Depth: 772.2 mm, Height: 426.7 mm. Package dimensions (WxDxH): 630 x 600 x 553 mm, Package width: 630 mm, Package depth: 600 mm. Products per pallet: 8 pc(s), Master (outer) cases per pallet: 2 pc(s), Layers per pallet: 4 pc(s). Pallet dimensions (W x D x H) (imperial): 1201.4 x 800.1 x 2362.2 mm (47.3 x 31.5 x 93"), Pallet dimensions (W x D x H): 1200 x 800 x 2362 mm, Pallet weight (imperial): 205.2 kg (452.4 lbs)

Features
Product colour
Grey
Compatibility
HP LaserJet 500
HP segment
Business, Enterprise
Weight & dimensions
Width
678.2 mm
Depth
772.2 mm
Height
426.7 mm
Weight
19.2 kg
Dimensions (WxDxH)
678.2 x 772.2 x 426.7 mm
Packaging data
Package dimensions (WxDxH)
630 x 600 x 553 mm
Package width
630 mm
Package depth
600 mm
Package height
553 mm
Package weight
24.4 kg
Brand-specific features
HP GTIN (EAN/UPC)
886112877446
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Logistics data
Pallet dimensions (W x D x H) (imperial)
1201.4 x 800.1 x 2362.2 mm (47.3 x 31.5 x 93")
Pallet dimensions (W x D x H)
1200 x 800 x 2362 mm
Pallet weight (imperial)
205.2 kg (452.4 lbs)
Products per pallet
8 pc(s)
Master (outer) cases per pallet
2 pc(s)
Layers per pallet
4 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
205.7 g
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
México 1 distributor(s)