location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNI3510U2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827331 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure :
The long product name of StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure
More>>>
StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure:
The official description of StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn an Internal 3.5" SATA or IDE Hard Drive into an External USB Hard Drive

This hybrid, 3.5in USB 2.0 to IDE/SATA Hard Drive Enclosure lets you turn almost any 3.5in hard drive into a portable storage device! Compatible with both IDE (66/100/133) or SATA (SATA, SATA II, SATA III) hard drives, the enclosure offers a cost-effective and convenient choice for a variety of uses including data backups, digital image storage, multimedia storage, or simply putting an "outdated" drive to good use. Large capacity drives (tested with up to 4TB) can be used to greatly enhance your computer's storage/backup capabilities.

The UNI3510U2 IDE/SATA hard drive enclosure is designed and built to provide extreme durability and stability, while remaining an attractive addition to any environment with a stylish aluminum casing and fixed luminescent base that glows an eye-catching blue while the enclosure is powered.

The StarTech.com Advantage

- Broad compatibility, with the option to install IDE or SATA drives

Short summary description StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure:
This short summary of the StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure, 3.5", Black

Long summary description StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure:
This is an auto-generated long summary of StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure based on the first three specs of the first five spec groups.

StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure. Storage drive size: 3.5". Product colour: Black

Storage
Storage drive size *
3.5"
Ports & interfaces
eSATA ports quantity
2
Number of expansion bays total (free)
1
Interface
USB - IDE/SATA
Design
Product colour *
Black
Material
Aluminium
Certification
UL, CE, FCC
Power
External power adapter
Yes
Weight & dimensions
Weight
750 g
Package width
112 mm
Package depth
285 mm
Package height
178 mm
Other features
Dimensions (WxDxH)
38 x 222 x 140 mm
Compatible operating systems
Microsoft Win98SE/Vista/ME/2000/XP, Mac OS 9.0, Linux
I/O ports
1x SATA Data 7 Pin 1x SATA Power 15 Pin 1x 40 Pin IDE ATA 1x LP4 1x USB B
Host interface
USB B
Power requirements
5V/12V 2.0A
Supported data transfer rates
480 Mbps
Brand Image Product code Product Stock Price from
StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5"
(show image)
UNI3510U2E UNI3510U2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE3510U2 storage drive enclosure Black 3.5" StarTech.com IDE3510U2 storage drive enclosure Black 3.5"
(show image)
IDE3510U2 IDE3510U2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe 3.5" USB 2.0 SATA Hard Drive Enclosure Silver 3.5" StarTech.com InfoSafe 3.5" USB 2.0 SATA Hard Drive Enclosure Silver 3.5"
(show image)
SAT3510U2 InfoSafe 3.5" USB 2.0 SATA Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe 3.5" USB 2.0 Silver StarTech.com InfoSafe 3.5" USB 2.0 Silver
(show image)
SAT3510U2B InfoSafe 3.5" USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure
(show image)
SATCASE35U2 3.5in USB 2.0 to SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe 3.5" Silver 3.5" StarTech.com InfoSafe 3.5" Silver 3.5"
(show image)
SAT3510U2E InfoSafe 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver
(show image)
IDECASE35U2B InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)