location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV431USBAE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030826778 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB
  • - 1920 x 1440 pixels
Warranty: 3 Year Warranty
Long product name StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub :
The long product name of StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub
More>>>
StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub:
The official description of StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share keyboard, mouse, speakers and a VGA display between four multimedia computers
This Rack Mountable USB KVM Switch supports high resolution video applications (up to 1920x1440 pixels supported) and audio switching between connected computers, and provides an integrated USB 2.0 hub that lets the selected computer have access shared high speed USB peripherals.
Providing control of up to four computers from a single USB keyboard and mouse peripheral set, the switch features a sturdy all metal chassis and can be rackmounted in a server rack/cabinet using an optional Rackmount Bracket kit (SV431RACK) - minimizing clutter and saving space.
The StarTech.com Advantage
- High-resolution: up to 1920x1440 pixels supported
- Optional rack-mountable bracket (SV431RACK)
- Powerful features that increase usability
- Share USB peripherals between multiple computers
- Full control of both audio and video

Short summary description StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub:
This short summary of the StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub, 1920 x 1440 pixels, Rack mounting, 1U, Black

Long summary description StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub:
This is an auto-generated long summary of StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub based on the first three specs of the first five spec groups.

StarTech.com 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U. Weight: 1.03 kg. Package width: 90 mm, Package depth: 410 mm, Package height: 215 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Headphone outputs
1
Number of microphone inputs
1
Performance
Maximum resolution *
1920 x 1440 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Weight & dimensions
Weight
1.03 kg
Packaging data
Package width
90 mm
Package depth
410 mm
Package height
215 mm
Other features
Connectivity technology
Wired
I/O ports
VGA HD-15, USB 2.0
Dimensions (WxDxH)
130 x 220 x 44 mm
Ports quantity
4
Power requirements
5V DC, 2.0A
Brand Image Product code Product Stock Price from
StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
(show image)
SV231DVIUA 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port USB DisplayPort KVM Switch with Audio StarTech.com 4 Port USB DisplayPort KVM Switch with Audio
(show image)
SV431DPUA 4 Port USB DisplayPort KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)