location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com InfoSafe USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoSafe USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3520U2R
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name StarTech.com InfoSafe USB 2.0 Black :
The long product name of StarTech.com InfoSafe USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoSafe USB 2.0 Dual 3.5" SATA Drive Enclosure w/RAID
More>>>
StarTech.com InfoSafe USB 2.0 Black:
The official description of StarTech.com InfoSafe USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supporting the latest generation of hard drive storage up to Terabyte (1TB) SATA hard drives, the SAT3520U2R is an ideal fit for JBOD, Striping (RAID 0), Spanning (non RAID), and Mirror (RAID 1) applications. This Dual 3.5" SATA external drive enclosure offers a perfect solution for consolidating your storage into a convenient, external solution. Providing automated RAID configuration of two 3.5" SATA or SATA 300 (SATA 2) drives, SAT3520U2R features a sturdy aluminum casing to help protect drives and their valuable data content from in-transit damage, while providing maximum heat dissipation.

Using Terabyte hard drives? Don’t expose your Hard Drive and valuable data to unnecessary heat!
The SAT3520U2R includes a built-in 40mm fan that re-distributes the heat build-up generated as a result of typical drive operation. This feature is especially important for larger volume storage (750GB, 1TB hard drives), and faster “spinning" drives (i.e 7200 RPM), as it can help optimize drive operability and in turn preserve stored data integrity.

The RAID 0, RAID 1 capability requires no software or driver installation, and is compatible with all USB supported operating systems.

Short summary description StarTech.com InfoSafe USB 2.0 Black:
This short summary of the StarTech.com InfoSafe USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com InfoSafe USB 2.0, Serial ATA, Black

Long summary description StarTech.com InfoSafe USB 2.0 Black:
This is an auto-generated long summary of StarTech.com InfoSafe USB 2.0 Black based on the first three specs of the first five spec groups.

StarTech.com InfoSafe USB 2.0. Supported storage drive interfaces: Serial ATA. Product colour: Black

Storage
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
USB 2.0 ports quantity
1
Interface
SATA /300 (SATA II) & SATA /150 (SATA I)
Design
Product colour *
Black
Material
Aluminium
Certification
CE, FCC, RoHS
Performance
Chipset
Oxford OXU921DS
Power
External power adapter
Yes
Weight & dimensions
Width
62 mm
Depth
226 mm
Height
145 mm
Weight
600 g
Package weight
1.26 kg
Other features
Compatible operating systems
Windows 2000/XP/NT/2003/Vista, MAC 10.2
I/O ports
1 USB B
Power requirements
5V/12V DC, 2A / 2A
Drive bays size
8.89 cm (3.5")
Brand Image Product code Product Stock Price from
StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
(show image)
S354UFER 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure 0.00
(excl. VAT)
0 (incl. VAT)