location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEXSATA24E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXSATA24E show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:58:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: eSATA, IDE/ATA, SATA
  • - 0.3 Gbit/s
Warranty: Lifetime
Long product name StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA :
The long product name of StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCIe, 4 x SATA, 2 x eSATA, 300 Mbps, 59 g
More>>>
StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA:
The official description of StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This PCIe eSATA/SATA Controller card adds two external Serial ATA (eSATA) ports and four internal SATA ports, allowing users to harness the speed and reliability of Serial ATA drive connections.

The SATA controller card supports command-based switching as well as Native Command Queuing ensuring optimum performance from connected Serial ATA drives. The controller card also supports port multiplication, allowing you to connect multi-drive eSATA external storage using a single data connection to the controller card.

Designed for reliable performance, StarTech.com's PCI Express eSATA+SATA controller card is backed by Lifetime Warranty and free lifetime technical support.

Short summary description StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA:
This short summary of the StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXSATA24E, PCIe, eSATA, IDE/ATA, SATA, 0.3 Gbit/s, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, 18 mm

Long summary description StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA:
This is an auto-generated long summary of StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA based on the first three specs of the first five spec groups.

StarTech.com PEXSATA24E. Host interface: PCIe, Output interface: eSATA, IDE/ATA, SATA. Data transfer rate (max): 0.3 Gbit/s. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2. Width: 18 mm, Depth: 100 mm, Height: 68 mm. Package width: 142 mm, Package depth: 172 mm, Package height: 28 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
eSATA, IDE/ATA, SATA
eSATA ports quantity
2
Internal SATA ports quantity
4
Design
Internal *
Yes
Features
Data transfer rate (max)
0.3 Gbit/s
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
18 mm
Depth
100 mm
Height
68 mm
Weight
59 g
Packaging data
Package width
142 mm
Package depth
172 mm
Package height
28 mm
Package weight
200 g
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card
(show image)
MPEXSATA22I 2 Port Mini PCI Express Internal SATA II Controller Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
(show image)
PCIESATA2I 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)