location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Ace GT-S5839I 8.89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ace
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S5839I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5839RWI
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Ace GT-S5839I 8.89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 320 x 480 pixels
  • - 0.8 GHz
  • - MicroSD (TransFlash) 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1350 mAh
  • - Android 2.3
More>>>
Short summary description Samsung Galaxy Ace GT-S5839I 8.89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black, White:
This short summary of the Samsung Galaxy Ace GT-S5839I 8.89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Ace GT-S5839I, 8.89 cm (3.5"), 320 x 480 pixels, 0.8 GHz, 5 MP, Android 2.3, Black, White

Long summary description Samsung Galaxy Ace GT-S5839I 8.89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black, White:
This is an auto-generated long summary of Samsung Galaxy Ace GT-S5839I 8.89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black, White based on the first three specs of the first five spec groups.

Samsung Galaxy Ace GT-S5839I. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1350 mAh. Product colour: Black, White. Weight: 113 g

Display
Display diagonal *
8.89 cm (3.5")
Panel type
TFT
Display resolution *
320 x 480 pixels
Display number of colours
16.78 million colours
Touch technology
Dual-touch
Touchscreen type
Capacitive
Processor
Processor frequency *
0.8 GHz
Storage
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Internal memory
160 MB
Camera
Rear camera resolution (numeric) *
5 MP
Digital zoom
2x
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
White balance
Auto, Daylight
Photo effects
Black&White, Negative film, Sepia
Video recording
Yes
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GPRS
3G standards *
HSDPA
Data network
3G
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
2.1+EDR
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Ports & interfaces
USB port *
Yes
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black, White
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Recorder
Speakerphone
Yes
Flight mode
Yes
Performance
Microphone mute
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Radio Data System (RDS)
Yes
RSS reader
Yes
Audio formats supported
AAC, AAC+, eAAC+, MP3, RealAudio, WMA
Video formats supported
H.263, H.264, MPEG4
Software
Platform *
Android
Operating system installed *
Android 2.3
App distribution platform
Google Play
Office support
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1350 mAh
Talk time (2G)
17 h
Talk time (3G) *
7.2 h
Standby time (2G)
840 h
Standby time (3G) *
580 h
Sensors
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
59.9 mm
Depth
11.5 mm
Height
112.4 mm
Weight *
113 g
Certificates
Specific absorption rate (SAR) value (EU)
0.655 W/kg
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Music player
Yes
Video playback
Yes
Polyphonic ring
Yes
Ringer type
MP3
Java technology
Yes
Voice recording
Yes
Rotating
Yes
Camera included
Yes
EDGE
Yes
GPRS
Yes
Volume control
Digital
Wireless connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 12:51:25
Uk has collected 157 expert reviews for Samsung Galaxy Ace GT-S5839I 8.89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black, White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tech-reviews.co.uk
Updated:
2013-04-26 12:51:15
Carrying on our review of Samsung’s Galaxy range, today we have the Samsung Galaxy Ace to review. The Samsung Galaxy Ace houses an 800MHz ARM 11 processor and runs Android 2.2 (Froyo), which when combined certainly packs a punch and pushes this mid-ra...
Good Fast and responsive UI, Graphics quality is relatively good, Compact and great build quality, Attractive design, 3.5inch display challenges devices such as the iPhone 4 / 4S, Great battery life...
Bottom line Overall, the Samsung Galaxy Ace is a compact and very responsive device that has a whole range of features.With the ability to pick up the Samsung Galaxy Ace for around the £180 mark, you’re receiving a great device in terms of cost, performance and bu...
80%
itreviews.com
Updated:
2013-04-26 12:51:16
Samsung seems to be churning smartphones out at a rate of knots at the moment. The Samsung Galaxy Ace is an Android device that hits right at the middle of the range. It's a tough segment in which to carve out a niche.If only the Samsung's iPhone-like...
Good Good looks; solid smartphone features...
Bad No Flash; short on internal memory.
Bottom line The Samsung Galaxy Ace offers a range of compromises that help it reach a middle-of-the-range pricepoint. Whether it suits you will depend on how you want to use your smartphone, and it's well to scout round for best buys at this price...
60%
goodgearguide.com.au
Updated:
2013-04-26 12:51:17
The Samsung Galaxy Ace is the latest in the company's Galaxy range — it's a mid-range Android phone that has a 3.5in capacitive touchscreen and a 5-megapixel camera, and is available exclusively through Telstra in Australia. The Galaxy Ace performs we...
Good Comfortable design and build quality, Slick user experience, Swype keyboard...
Bad Comparatively expensive, No Flash capability, Low resolution screen...
Bottom line The Samsung Galaxy Ace offers a slick user experience and a comfortable design. However, it is comparatively overpriced compared to some of its rivals. We definitely recommend shopping around before choosing the Galaxy Ace as your next phone...
70%
techadvisor.co.uk
Updated:
2013-04-26 12:51:17
The Samsung Galaxy Ace is a mid-range Android smartphone that offers a slick user experience. The Samsung Galaxy Ace is the latest in the company's Galaxy range - it's a mid-range Android phone that has a 3.5in capacitive touchscreen and a 5Mp camera...
Bottom line The Galaxy Ace is a mid-range Android smartphone that offers a slick user experience, but it's overpriced compared to its rivals...
70%
trustedreviews.com
Updated:
2013-04-26 12:51:17
The Samsung Galaxy Ace has been superceded by the Samsung Galaxy Ace 2 What is the Samsung Galaxy Ace? Sporting a 3.5in screen, 800MHz CPU and a fully-fledged version of Android the Samsung Galaxy Ace has all the essentials to succeed in the budget smartp...
Good Surprisingly fast interface, Stylish design, Easy to type on...
Bad Low resolution screen, No flash support in browser, Only runs Android 2.2...
Bottom line The Samsung Galaxy Ace isn't as spectacular as its name suggests but it is a competent budget smartphone. As ever, the Orange San Francisco makes for a compelling alternative thanks to its larger, higher resolution screen, but the Ace has a nicer desig...
70%
expertreviews.co.uk
Updated:
2013-04-26 12:51:17
While all eyes may be on Samsung's impressive dual-core Galaxy S2, the Galaxy stable has been rounded out with a new budget entry. The Ace looks similar to the S2, but it's about a centimetre shorter and 5mm narrower, as well as being slightly thicker...
Bottom line A smart design, colourful screen and decent camera make the Ace an attractive phone, but it has limited room for apps and lacks the Motorola Defy's large screen...
80%
pocket-lint.com
Updated:
2013-04-26 12:51:17
Samsung’s approach to Android smartphones in 2011 appears to be by market saturation, with a range of devices to suit all, from the low- to high-spec and the indeterminable in-between. The Samsung Galaxy Ace on review here falls into this middle space...
Good Great looking design, generous screen size, external speaker performance...
Bad Limited multimedia performance, low resolution video capture is behind the times...
Bottom line Ultimately, if multimedia isn’t important to you, then the Samsung Galaxy Ace offers the flexibility of Android effectively and in a clear and hassle-free package. But the Galaxy Ace doesn’t really offer up anything truly distinctive outside its good l...
70%
digitalversus.com
Updated:
2013-04-26 12:51:17
Despite being billed as something of a middle-of-the-road smartphone, the Galaxy Ace has all of the connectivity options you need to stay in touch, including 802.11n WiFi, powerful wireless Interent that's usually reserved for high-end smartphones; oth...
Good Usability and handling, Clear, intuitive interface, Reasonable finish, even if it is all plastic, Generally responsive, Battery life...
Bad Poor quality video recorder, Screen doesn't have much contrast and narrow viewing angles, Get rid of the handsfree kit, Not much support for music and video formats...
Bottom line The Galaxy Ace is a nice little smartphone for anybody who wants to give Android a go without breaking the bank. Apart from the camera, which did better than we'd expected, it's rather limited in multimedia features. But overall, this is a fast, handy...
80%
fonehome.co.uk
Updated:
2013-04-26 12:51:17
The Samsung Galaxy Ace comes hot on the heels of the sock-evaporating, super stunning Samsung Galaxy S 2. However with a different shape and decidedly down-sized specs, it’s clearly not for the same type of audience. Is it worth a look with the HTC Wil...
Bottom line While the HTC Wildfire S is the more attractive mid-range phone, the Galaxy Ace does at least offer a superior screen and slightly speedier performance – factors every bit as crucial as an aluminium unibody chassis...
80%
3g.co.uk
Updated:
2013-04-26 12:51:18
The Samsung Galaxy Ace looks good, and it would be very appealing looks-wise if it weren't so easy to compare it with the iPhone 4. Naturally, it can't compete with the Apple device, but it is far cheaper and runs on Android, which many will prefer. P...
Good Good looks, excellent price, good features...
Bad Processor can’t compete with many other smartphones...
Bottom line Pros: Good looks, excellent price, good featuresCons: Processor can't compete with many other smartphones Verdict: The Galaxy Ace offers good looks and a decent price, but build quality is only average and the screen is a bit disappointing. Nor can the...
60%
tracyandmatt.co.uk
Updated:
2013-04-26 12:51:19
Samsung have already put out countless Galaxy branded phones, most notably the super popular Galaxy S. Running with the popularity of the Galaxy brand name, the newest edition (also known as the S8530) has just been pushed to shelves. Although it may b...
Bottom line The Galaxy Ace could have easily been lost in the ever rising sea of Android smartphones. Even if it isn't a benchmark blazing superphone, it does have a lot going for it. The interface is snappy, and the phone itself is nice to hold. It may be made of...
0%
techradar.com
Updated:
2013-04-26 12:51:23
UPDATED: The Samsung Galaxy Ace is still being touted as a top smartphone years after its launch, so we've updated our review accordingly. Should you consider it at all despite it's super-budget price tag?Once a bit player on the smartphone scene, famed m...
Good Compatible with Google Navigation, Decent 5MP camera, Easy to set up webmail, Light and feels good in the hand, Good battery life...
Bad Slow internet, Laggy and jerky response when swiping, Social media lacking, Low quality screen, Pre-loaded applications that cannot be uninstalled...
Bottom line A well-priced and featured phone let down by its low-quality screen and slow processor...
70%
letsgomobile.org/en
Updated:
2013-04-26 12:51:24
S amsung Mobile is aiming - with full force - on smartphone market share and act so not without success. Especially the new line-up of Samsung Galaxy smartphones receive a lot of attention. Not so long ago Samsung Mobile introduced the Galaxy Ace smart...
0%
tech.uk.msn.com
Updated:
2013-11-06 13:11:55
Cheap doesn't have to mean nasty, as the Samsung Galaxy Ace, a budget level smartphone, proves. Looks-wise it borrows heavily from the iPhone and Samsung Galaxy S, but that's no bad thing in our book (although Apple may beg to differ). We particularly lik...
70%
geeksquad.co.uk
Updated:
2014-03-21 01:42:59
The Samsung Galaxy Ace, although not the leader of the pack when it comes to features, is a reliable Android-powered smartphone that runs the most popular version of the Android Operating System, 2.3 (Gingerbread). This budget phone is good for browsing t...
Good 5MP camera with LED flash, geo-tagging and face and smile detection, Swype keyboard comes pre-installed for better predictive text, solid feature set for the price...
Bad Only 158MB of internal storage - you will need to buy a separate microSD card to add to the phone. The 800MHz processor, although reliable, falls far behind the processing speed more recent phones are capable of. Startup is slow, and the resolution on the...
0%
techsmart.co.za
Updated:
2014-03-21 01:42:59
Samsung is the world’s biggest smartphone maker, in no small part due to its successful range of Android-powered Galaxy smartphones. Taking on the likes of Apple’s iPhone 4S is the Korean tech firm’s top-of-the-line Galaxy S II, whilst the more afforda...
Good cessor matches Gio’s speed but scores lower on benchmark test, no HDready video recording, display is a fingerprint magnet and prone to showing reflections when used in direct sunlight...
Bad Processor matches Gio’s speed but scores lower on benchmark test, no HDready video recording, display is a fingerprint magnet and prone to showing reflections when used in direct sunlight.
0%
stuff.tv
Updated:
2014-03-21 01:42:59
For a mid-ranger, the Ace's feature set looks solid enough – 5MP snapper, Android 2.2, 800MHz processor – but when you consider the phone has been spotted going for free on a £10.50 a month, two year contract, the handset starts to look like a world beate...
80%
coolsmartphone.com
Updated:
2014-03-21 01:42:59
Available on Three a lot of people have already confused this with the Samsung Galaxy S II. Sure, it’s not as powerful as the S II and the camera isn’t as high resolution but hey, this is a good looking phone with a lot to give. OK, first impressions...
Bottom line I like this handset. Sure, the Samsung Galaxy S II is more powerful but this is a very good handset which I struggled to find fault with. We tried it out on Three and, with the generous data packages, were comfortable browsing and downloading email on the...
0%
recombu.com
Updated:
2014-04-02 02:03:29
The Samsung Galaxy Ace joins an increasingly busy mid-range Android crowd. It may not have the latest technology, but it also won’t break the bank. How do price and features balance out, and how does it compare to older phones with bigger specs?What we...
Bottom line The Galaxy Ace is a great mid-range smartphone, and is one of the best-looking mid-priced smartphones we’ve seen. It has all the features you’d expect from an Android phone, although it lacks the very latest version, Android Gingerbread, and the faster...
60%
whatmobile.net
Updated:
2014-04-04 02:43:23
Samsung is adding models to its Galaxy family thick and fast, and here€s one that looks like a cut-down Galaxy S.The Samsung Galaxy Ace is one of four siblings in the mid-range Galaxy family launched at the start of the year. It packs lots in for an affor...
60%
techradar.com/au/
Updated:
2014-04-13 02:25:51
UPDATED: The Samsung Galaxy Ace is still being touted as a top smartphone years after its launch, so we've updated our review accordingly. Should you consider it at all despite it's super-budget price tag?Once a bit player on the smartphone scene, famed m...
Good Compatible with Google Navigation, Easy to set up webmail, Light and feels good in the hand...
Bad Slow internet, Laggy and jerky response when swiping, Social media lacking, Low quality screen...
Bottom line We're going to re-write the verdict to this phone - it's now under £90 in the shops, is being touted as THE budget phone to buy and bundled with a lot of tablets, so it's only right that users get the proper decision on a phone that launched in January 20...
40%
technave.com
Updated:
2016-11-26 16:47:25
The Samsung Galaxy Ace comes hot on the heels of the sock-evaporating, super stunning Samsung Galaxy S2. However with a different shape and decidedly down-sized specs, it's clearly not for the same type of audience. Is it worth a look with the HTC Wildfir...
Bottom line While the HTC Wildfire S is the more attractive mid-range phone, the Galaxy Ace does at least offer a superior screen and slightly speedier performance – factors every bit as crucial as an aluminium unibody chassis.Tags: Samsung Galaxy Ace, Samsung Galaxy...
0%
techpinas.com
Updated:
2016-11-26 16:47:25
TP Friend, Marc A. from Quezon City, recently bought a unit of one the better selling Samsung Android phones in the Philippines currently, Samsung Galaxy Ace S5830...
0%
pinoytechblog.com
Updated:
2016-11-26 16:47:26
The Samsung Galaxy Ace is a mid-range touchscreen Android phone released by Samsung sitting comfortably between the Galaxy S and the low-end cornucopia of Galaxy Fit, Mini and the Galaxy 5. It has some pretty decent specs that would put it into the high-e...
Bottom line It's easy to love the Samsung Galaxy Ace. The midrange price point and close to high-end specs (it looks like it has the best specs in its price range) makes it a top choice if you're in the market for a phone that won't break your wallet but won't leave...
0%
vernonchan.com
Updated:
2016-11-26 16:47:26
Once in a while, the mobile tech world springs a surprise. The spanking new Samsung Galaxy Ace is one of them. Powered by Qualcomm's 800MHz (MSM7227-1 Turbo) processor, running Android v2.2 Froyo and packed with impressive features like 5MP camera with AF...
0%
Mobile88.com
Updated:
2016-11-26 16:47:26
The Samsung Galaxy Ace is a very much a scaled-down version of Samsung's higher-end Galaxy phones. Its target definitely isn't the high-end user who is looking to upgrade their Android phone but rather those who are contemplating buying their first...
Good Affordable; runs on Android 2.2 Froyo; compact and light; TouchWiz 3.0 interface; camera is decent for still photos...
Bad Slow processor; limited onboard storage; QVGA quality video recording; lowresolution screen.
Bottom line The Samsung Galaxy Ace is a very much a scaled-down version of Samsung's higher-end Galaxy phones. Its target definitely isn't the high-end user who is looking to upgrade their Android phone but rather those who are contemplating buying their first An...
0%
thestar.com.my
Updated:
2016-11-26 16:47:26
The Galaxy Ace is aimed at those who are looking to own an Android phone on a budget. SAMSUNG is looking to repeat the success of its Galaxy line of smartphones with its latest Android smartphone, the Galaxy Ace S5830. In terms of design, Samsung's...
Good Affordable; runs on Android 2.2 Froyo; compact and light; TouchWiz 3.0 interface; camera is decent for still photos.
Bad Slow processor; limited onboard storage; QVGA quality video recording; lowresolution screen.
Bottom line The Samsung Galaxy Ace is a very much a scaled-down version of Samsung's higher-end Galaxy phones. Its target definitely isn't the high-end user who is looking to upgrade their Android phone but rather those who are contemplating buying their first An...
70%
pcworld.in
Updated:
2013-04-26 12:51:16
The is one of the newer phones in — it's a that has a 3.5-in capacitive touchscreen and a 5-megapixel camera. The Galaxy Ace performs well and has reasonable features, but it's overshadowed by its competition. We get sick of comparing every phone w...
Good Comfortable design and build quality, Slick user experience, Swype keyboard...
Bad Nothing Exceptional About Features, No Flash Support, Low Resolution Screen...
Bottom line The Samsung Galaxy Ace is a mid-range Android 2.2 (Froyo) smartphone with a 3.5-inch display and a 5MP camera...
72%
techtree.com
Updated:
2013-04-26 12:51:16
Expert Review MRP: Rs 15,945Street Price: Rs 15,200 , , a noodle-producing company in the year 1938, became a successful wool producer post the . Later, it left a mark in businesses such as insurance, securities, and retail, before entering the blac...
Good Multitasking; 5 megapixel camera; 3.5" screen, 800 MHz CPU...
Bad Uninspiring design; No Flash support; Lacklustre media performance...
60%
techworld.com
Updated:
2013-04-26 12:51:17
The Samsung Galaxy Ace is the latest in the company's Galaxy range. It's a mid-range Android phone that has a 3.5in capacitive touchscreen and a 5MP camera. The Galaxy Ace performs well and has reasonable features, but we think it's overpriced compare...
Bottom line The Galaxy Ace is a mid-range Android smartphone that offers a slick user experience, but it's overpriced compared to its rivals...
0%
Theinquirer.net
Updated:
2013-04-26 12:51:17
Design wise our first impression of the Ace were good. It's a stylish phone that got a nice and simple look. It doesn't stand out in the crowd like, for example, the Sony Ericsson Xperia Arc does. We do, however, like the neatness and the little thi...
Good Sleek design, rear camera...
Bad Old version of Android, no front facing camera, low resolution screen...
60%
recombu.com
Updated:
2013-04-26 12:51:17
The Samsung Galaxy Ace joins an increasingly busy mid-range Android crowd. It may not have the latest technology, but it also won’t break the bank. How do price and features balance out, and how does it compare to older phones with bigger specs?What we...
Bottom line The Galaxy Ace is a great mid-range smartphone, and is one of the best-looking mid-priced smartphones we’ve seen. It has all the features you’d expect from an Android phone, although it lacks the very latest version, Android Gingerbread, and the faster...
60%
mobilesroom.com
Updated:
2013-04-26 12:51:17
Samsung S5830 is another product from the tech savvy mobile giant which promises its user of better performance and enhanced features. Embedded with Gorilla glass multi touch screen this phone is definitely taking the hype toll.Samsung Galaxy Ace S5830...
Bottom line So coming to the delicate part of providing an unbiased judgment, this phone is great for those who want to experience Androids in Samsung but for all who seeks video conferencing this cell is a total let down. Also with regard to smart messaging this...
80%
tech2.com
Updated:
2013-04-26 12:51:18
Samsung has really hit it out in India. Right from budget handsets with features that are value for money, to high end smartphones with everything under the sun! Another segment that’s pretty much dominating the scene is the mid-range segment. The...
Bottom line The Galaxy Ace is priced very attractively at Rs. 15,500 (Best Price, MOP). Dissecting the handset’s features, there are a few issues like no support for XviD or DivX video codecs, average image quality and a display screen with a slightly low resoluti...
70%
thinkdigit.com
Updated:
2013-04-26 12:51:18
For a mid range Android smartphone, the Galaxy Ace starts off on a good note - good performance, expensive looks and decent specs. But it is let down by disappointing display quality and the fact that its TouchWiz 3.0 user interface (UI) isn€t very di...
60%
mobilechoiceuk.com
Updated:
2013-04-26 12:51:19
The iPhone 4 is all very well, but it's not cheap. If you fancy something that looks frankly pretty similar but costs a lot less, should you consider this lookalike from Samsung? Don't get me wrong, Samsung hasn't claimed this as an iPhone knock-off, thou...
Good Cool looks, great price, decent features...
Bad Processor shows it?s not on the same level as many other smartphones...
Bottom line This is a neat-looking handset which, if there was no iPhone 4 to compare it to, would be snazzily appealing. Of course, it doesnt compare to Apples handset but its much cheaper and it runs Android, which for many will be a bonus. Plus, its well-specc...
60%
coolsmartphone.com
Updated:
2013-04-26 12:51:20
Available on Three a lot of people have already confused this with the Samsung Galaxy S II. Sure, it’s not as powerful as the S II and the camera isn’t as high resolution but hey, this is a good looking phone with a lot to give. OK, first impressions...
0%
cellphonequick.com
Updated:
2013-04-26 12:51:21
The Samsung Galaxy Ace is new mid-range Android phone from Samsung. Despite the fact it’s not a top-end smartphone, though, it’s still got some pretty cool features, thanks largely to how quickly mobile technology moves on. Last year’s flagship phone v...
Good Small and stylish, Powerful Android software, Swype keyboard...
Bad Slow internet, Laggy and jerky response when swiping, Social media lacking, Low quality screen...
Bottom line Finally, for a mid-range Android, the Galaxy Ace really ups the game with its 3.5-inch screen. However, it fails in two main areas – video recording and Flash support. If it were for these alone, the Galaxy Ace would still be a pretty strong contender...
0%
star-techcentral.com
Updated:
2013-04-26 12:51:23
The Galaxy Ace is aimed at those who are looking to own an Android phone on a budget. SAMSUNG is looking to repeat the success of its Galaxy line of smartphones with its latest Android smartphone, the Galaxy Ace S5830. In terms of design, Samsung's...
Good Affordable; runs on Android 2.2 Froyo; compact and light; TouchWiz 3.0 interface; camera is decent for still photos.
Bad Slow processor; limited onboard storage; QVGA quality video recording; lowresolution screen.
Bottom line The Samsung Galaxy Ace is a very much a scaled-down version of Samsung's higher-end Galaxy phones. Its target definitely isn't the high-end user who is looking to upgrade their Android phone but rather those who are contemplating buying their first An...
70%
phonearena.com
Updated:
2013-04-26 12:51:23
If Samsung was hiding a secret card up its sleeve, one with ambition to trump mid-range Android smartphones with a smart combination of price and features, the would be our first guess. Rather than shooting for the stars it offers the almost complete...
Good iPhonelike looks, Above average camera for stills, Hotswappable microSD cards (up to 32GB)...
Bad Poor video recording, Below average calling quality, No Flash, No DivX/Xvid codec support out of the box...
Bottom line In our tests of its calling quality, though, it underwhelmed us with reverberating sounds on our end of the line. Our callers reported hearing rather unnatural digitized voices, which suggests a poor microphone performance.The Ace comes with a 1350mAh...
65%
geeky-gadgets.com
Updated:
2013-04-26 12:51:23
Samsung announced their latest budget Android smartphone, the Samsung Galaxy Ace back in January, and we have just been testing the Galaxy Ace for the last week.The Samsung Galaxy Ace comes with Android 2.2 Froyo, and it has just recently gone on sale...
Bottom line The Samsung Galaxy Ace is designed to be a budget Android smartphone, and I must admit I was pleasantly surprised with it, as it has a range of features that you would expect in a more expensive Android device.It definitely feels a lot better quality t...
0%
brighthub.com
Updated:
2013-04-26 12:51:24
If mobile phones were categorized in the same social hierarchy as humans, the Samsung Galaxy Ace S5830 would most definitely be in the upper middle class category.The phone has an average performance through most of its operation, but there are some t...
60%
gsmarena.com
Updated:
2013-04-26 12:51:24
The Samsung Galaxy Ace has good features for its price: a decent 3.5” HVGA screen, 800MHz processor, pleasing 5 megapixel camera, good build and, of course, Android 2.2 Froyo. However it fails unexpectedly where inferior phones have been known to deli...
0%
mobileburn.com
Updated:
2013-04-26 12:51:24
Sponsored links, if any, appear in green. During Mobile World Congress we swung by Samsung's booth to get a closer look at the Galaxy Ace, an Android smartphone. The Ace runs Android 2.2 Froyo and has a 3.5-inch 480 x 320 pixel display. It's powered b...
0%
mobilementalism.com
Updated:
2013-04-26 12:51:24
Tweet The Samsung Galaxy Ace is new mid-range Android phone from Samsung. Despite the fact it’s not a top-end smartphone, though, it’s still got some pretty cool features, thanks largely to how quickly mobile technology moves on. Last year’s flagship...
Bottom line The Samsung Galaxy Ace is a great little Android phone that’s perfectly priced. It offers a terrific set of features for the money, looks great, and it’ll fit perfectly in your pocket. If you want the full Andriod experience with a phone that has feat...
0%
mobile-review.com US
Updated:
2013-04-26 12:51:24
Contents: In the box: Positioning Just listen to the name Ace, it sounds almost like an "S". When I was telling a colleague about this phone, I caught myself thinking we all are starting to ask each other what phone are we talking about. I could've...
Bottom line The ringtones volume is ideal courtesy of a dedicated loudspeaker at the back and nice choice of melodies. The vibro is good and has above average power. This is a typical Samsung without any speech communication problems. The Ace is priced at €320, w...
0%
stuff.tv
Updated:
2014-01-20 01:19:42
For a mid-ranger, the Ace's feature set looks solid enough – 5MP snapper, Android 2.2, 800MHz processor – but when you consider the phone has been spotted going for free on a £10.50 a month, two year contract, the handset starts to look like a world beate...
80%
bitbitbyte.com
Updated:
2014-02-08 01:23:18
While the Samsung Galaxy Ace is certainly a new phone, it is definitely trying not to be the most powerful smartphone on the market. Not every smartphone owner wants to (or can afford) a high-end piece of technology, and so the Ace is at the rescue as a d...
0%