location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI Express 1394a FireWire Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express 1394a FireWire Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1394A2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827546 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2 Port PCI Express 1394a FireWire Card :
The long product name of StarTech.com 2 Port PCI Express 1394a FireWire Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port PCI Express FireWire 400 Card
More>>>
StarTech.com 2 Port PCI Express 1394a FireWire Card:
The official description of StarTech.com 2 Port PCI Express 1394a FireWire Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 native FireWire 400 ports to your desktop through a PCI Express slot

* Add 2 FireWire ports to a standard or small form factor (SFF) computer
* Uses a native PCI Express chipset design rather than a bridge chip, ensures a fast, reliable and cost-effective FireWire solution
* Backed by a StarTech.com lifetime warranty and free lifetime technical support

This FireWire 400 adapter card can be installed in any PCI Express slot in order to add 2 IEEE 1394a ports, making it an ideal selection for connecting a broad range of FireWire 400 compatible devices such as external storage, DV camcorders, HD video cameras, personal multimedia devices and more.

The FireWire adapter card is designed based on a native PCI Express (PCIe) single chipset that harnesses the full capability of PCI Express, allowing for greater performance, reliability and cost-effectiveness.

Plus, the adapter card includes an optional low profile/half-height bracket that makes it easy to add 2 FireWire 400 ports to any computer, regardless of the computer case form factor.

Short summary description StarTech.com 2 Port PCI Express 1394a FireWire Card:
This short summary of the StarTech.com 2 Port PCI Express 1394a FireWire Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI Express 1394a FireWire Card, PCIe, PCI Express x1, JMB381, 142 mm, 175 mm, 30 mm

Long summary description StarTech.com 2 Port PCI Express 1394a FireWire Card:
This is an auto-generated long summary of StarTech.com 2 Port PCI Express 1394a FireWire Card based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI Express 1394a FireWire Card. Host interface: PCIe, Output interface: PCI Express x1. Chipset: JMB381. Package width: 142 mm, Package depth: 175 mm, Package height: 30 mm. Data transfer rate: 400 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/XP/Vista

Ports & interfaces
Host interface *
PCIe
Output interface *
PCI Express x1
Firewire (IEEE 1394) ports
2
Features
Chipset
JMB381
Packaging data
Package width
142 mm
Packaging data
Package depth
175 mm
Package height
30 mm
Package weight
160 g
Other features
Data transfer rate
400 Mbit/s
I/O ports
2 - FireWire 6 pin F
Connectivity technology
Wired
Compatible operating systems
Windows 2000/XP/Vista
Country Distributor
United Kingdom 1 distributor(s)