location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Lightweight Laptop Cooler with 2 Fans

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lightweight Laptop Cooler with 2 Fans
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBCOOLERLE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030826648 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Lightweight Laptop Cooler with 2 Fans
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14")
  • - Number of built-in cooling fans: 2
  • - 34 cfm 19 dB
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com Lightweight Laptop Cooler with 2 Fans :
The long product name of StarTech.com Lightweight Laptop Cooler with 2 Fans. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Lightweight Laptop Cooler with 2 Fans
More>>>
StarTech.com Lightweight Laptop Cooler with 2 Fans:
The official description of StarTech.com Lightweight Laptop Cooler with 2 Fans as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your laptop or netbook cooler for optimal performance and comfort

This lightweight laptop cooling pad features a portable design that allows for easy transportation and effective cooling of your notebook computer. Ideally suited for thin-and-light notebook designs, the cooler provides 34 CFM airflow with a quiet 19 dBa noise level, and is powered through USB connection to the laptop computer, saving the hassle of having to find a wall outlet or external power source.

The StarTech.com Advantage

- A compact and lightweight design and no external power adapter for ease of portability
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com Lightweight Laptop Cooler with 2 Fans:
This short summary of the StarTech.com Lightweight Laptop Cooler with 2 Fans data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Lightweight Laptop Cooler with 2 Fans, 35.6 cm (14"), 2 pc(s), 8 cm, 1500 RPM, 34 cfm, 19 dB

Long summary description StarTech.com Lightweight Laptop Cooler with 2 Fans:
This is an auto-generated long summary of StarTech.com Lightweight Laptop Cooler with 2 Fans based on the first three specs of the first five spec groups.

StarTech.com Lightweight Laptop Cooler with 2 Fans. Maximum screen size: 35.6 cm (14"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 8 cm. Product colour: Black, Material: Plastic. Weight: 382 g. Package width: 40 mm, Package height: 284 mm, Package weight: 500 g. Dimensions (WxDxH): 228 x 300 x 20 mm

Performance
Maximum screen size *
35.6 cm (14")
Number of built-in cooling fans *
2 pc(s)
Fan diameter
8 cm
Rotational speed
1500 RPM
Fan performance
34 cfm
Noise level
19 dB
Design
Product colour *
Black
Design
Material
Plastic
Weight & dimensions
Weight
382 g
Packaging data
Package width
40 mm
Package height
284 mm
Package weight
500 g
Other features
Dimensions (WxDxH)
228 x 300 x 20 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:32:04
Uk has collected 1 expert review for StarTech.com Lightweight Laptop Cooler with 2 Fans and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
toptenreviews.com
Updated:
2013-08-05 16:32:04
The StarTech.com NBCOOLERLE is a basic laptop cooler. It is a simple dual fan cooler designed to keep your laptop fans from kicking into overdrive. The fans pull out hot air and dispel it through the cooler's vents The fans are quiet, so you can keep this...
Good This cooler is really quiet and super lightweight.
Bad It doesn't have adjustable height or extra USB ports.
Bottom line The NBCOOLERLE is the most basic cooler we reviewed. It doesn't have extra features, but it will keep your laptop temperature down...
70%
Brand Image Product code Product Stock Price from
StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black
(show image)
NBCOOLER2 Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)