StarTech.com logo

StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287568
Info modified on:
06 Sept 2024, 14:31:41
Warranty:
2 Year Warranty
Long product name StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F:

StarTech.com 6 ft / 2m USB to DB25 Parallel Printer Adapter Cable - 2 Meter USB to IEEE-1284 Printer Cable - USB A to DB25 M/F

StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F:

Add a DB25 parallel port to any PC or laptop with a free USB port

The ICUSB1284D25 6 ft USB to DB25 Parallel Printer Adapter Cable turns an available USB port on a host PC into a DB25 Female Parallel port - allowing you to connect a DB25 printer to the computer as if the necessary parallel port was built-on. A cost-effective and reliable solution, the USB to DB25 adapter saves the expense of replacing a parallel printer for the sake of USB capability. Backed by a StarTech.com 2-year warranty and free lifetime technical support .

The StarTech.com Advantage

Short summary description StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F:

StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F, Black, DB-25, USB A, 1.9 m, 100 g, 1900 mm

Long summary description StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F:

StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F. Product colour: Black, Connector 1: DB-25, Connector 2: USB A. Weight: 100 g, Length: 1900 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 22 mm. Master (outer) case width: 370 mm, Master (outer) case length: 415 mm, Master (outer) case height: 275 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.