StarTech.com 5m (16.4ft) LC/UPC to LC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125, 100G, LSZH Fiber Jumper Cord
LSZH Jacket | Aramid Fiber Sheath | Ideal for SANs, data servers, SFP+
The A50FBLCLC5 5m 850nm Laser-Optimized Multimode Fiber (LOMMF) Aqua Cord features 50/125 micron fiber for high-speed, high bandwidth data transmissions over 10 Gigabit Ethernet and Fiber Channel networks - the perfect solution for fiber cable runs between multiple backbone switches, hubs and routers as well as higher end networking equipment.
This LC-LC patch cable is housed in a LSZH (Low-Smoke, Zero-Halogen) flame retardant jacket, to ensure minimal smoke, toxicity and corrosion when exposed to high sources of heat, in the event of a fire – an ideal solution for use in industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.
Each Duplex 50/125 (OM3) Multimode Fiber Patch Cable is individually tested and certified to be within acceptable optical insertion loss limits for guaranteed compatibility and 100% reliability, and is backed by our lifetime warranty.
The StarTech.com Advantage
StarTech.com 5m (16.4ft) LC/UPC to LC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord, 5 m, OM3, LC, LC
StarTech.com 5m (16.4ft) LC/UPC to LC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord. Cable length: 5 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex