Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GDDR3
- - 2560 x 1600 pixels 256 bit PCI Express 2.0
- - DirectX version: 10.1
Long product name Sapphire Radeon HD 3850 256MB
:
HD3850 PCIE
The long product name of Sapphire Radeon HD 3850 256MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HD3850 PCIE
More>>>
Short summary description Sapphire Radeon HD 3850 256MB:
This short summary of the Sapphire Radeon HD 3850 256MB data-sheet is auto-generated and uses the product title and the first six key specs.
Sapphire Radeon HD 3850 256MB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description Sapphire Radeon HD 3850 256MB:
This is an auto-generated long summary of Sapphire Radeon HD 3850 256MB based on the first three specs of the first five spec groups.
Sapphire Radeon HD 3850 256MB. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active