location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cruzer Micro Skin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCZ4-4096-A11
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Grey
Long product name SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey :
The long product name of SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cruzer Micro Skin - 4GB
More>>>
Short summary description SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey:
This short summary of the SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Cruzer Micro Skin, 4 GB, USB Type-A, 2.0, Cap, Grey

Long summary description SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey:
This is an auto-generated long summary of SanDisk Cruzer Micro Skin USB flash drive 4 GB USB Type-A 2.0 Grey based on the first three specs of the first five spec groups.

SanDisk Cruzer Micro Skin. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product colour: Grey

Source Review comments Score
gadgetspeak.com
Updated:
2011-09-23 19:12:12
Published in...
0%
webuser.co.uk
Updated:
2011-09-23 19:12:12
compatible device, which means it can carry software applications and personal settings that you can take from one machine to another without h...
80%
3dxtreme.net
Updated:
2011-09-23 19:12:10
Overall and for the price we were happy with the results delivered by the Cruzer Micro with MP3 Companion. Purchasing additional drives to store music or larger ones later on is a breath of fresh air as the user isn’t locked into a static 256MB player as many...
Bottom line The SanDisk Cruzer Micro and MP3 Companion seemed like an innovative product. The sound it produced was good, lacking a deep rich sounding bass like we found on the iRock MP3 Player. This can be overlooked as the MP3 Companion had clarity and volume un...
90%
devhardware.com
Updated:
2011-09-23 19:12:11
With the price of flash memory falling almost as quickly as its capacity is increasing, I thought it was high time I invested in a new flash drive. If you’re in the market yourself for a new USB drive then this review could help you to narrow your c...
Good Cheap, Fast, Lightweight, Stylish, Made by reputable manufacturer...
0%
madshrimps.be
Updated:
2011-09-23 19:12:11
If you ever owned a digital camera chances are you have heard of SanDisk. They specialize in memory cards in all sizes, formats and speeds. It’s no surprise then that SanDisk also has a healthy lineup of USB memory sticks. Today we take a closer...
0%
Techloop.net
Updated:
2011-09-23 19:12:12
The SanDisk Cruzer Micro 4GB is the plastic version of the Cruzer Titanium. The Micro version may be cheaper, but is it worth sacrificing the titanium for the plastic and how does the performance match up?Unlike the Cruzer Titanium we reviewed last mo...
95%
blogcritics.org
Updated:
2011-09-23 19:12:12
This is primarily a review for the SanDisk Cruzer 2Gb Micro, however whilst I have the device for review, I thought it would be a good idea to test the Vista ReadyBoost functionality as well. First though, lets look at the Cruzer Micro. The little San...
0%
connectreviews.com
Updated:
2011-09-23 19:12:13
Thumb drives have become floppy disk replacements for things like transferring documents from work to home, and running applications directly off of them on public PCs, today I’m taking a look at the SanDisk Cruzer Micro in its 4GB capacity. At firs...
0%