location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6200FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6200FX show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
standard (11.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - Internal memory: 128 MB
  • - 34 kg
Long product name Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm :
The long product name of Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-6200FX - 2400 x 600dpi, 20 A4 ppm, LCD, 128MB, Ethernet 10/100 Base-TX
More>>>
Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm:
The official description of Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CLX-6200FX multifunction printer offers everything your office needs. With time-saving features like duplex printing, colour scanning and faxing. With print speeds of 21ppm, you will quickly increase your business productivity.

cost-effective printing
- Boost your efficiency and enjoy long-lasting savings. Samsung’s economical, low cost per page all-in-one printer is ideal for your unique business needs.

direct usb interface
- Easily access and print files with a USB port located in the front. You can also scan documents and save them directly onto the USB drive. File formats supported include PDF, BMP, TIFF and JPEG. Plus, conveniently print files from the drive quickly and easily while allowing others to print from the network.

duplex printing
- Save time and money by printing on both sides of the paper.

optional second cassette tray
- The CLX-6200FX is the ultimate solution to your printing needs. An optional second cassette tray triples your input capacity, so you don’t have to constantly refill the printer.

Short summary description Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm:
This short summary of the Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6200FX, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, Colour faxing

Long summary description Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6200FX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
25 s
Time to first page (colour, normal)
25 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
170 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
128 MB
Sound pressure level (printing)
54 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
34 kg
Other features
Networking features
Ethernet 10/100 Base-TX
Dimensions (WxDxH)
451 x 480 x 622 mm
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista Linux Red Hat 8.0 - 9.0 Mandrake 9.2 - 10.1 SuSE 8.2 - 9.2 Fedora Core 1 - 4 Mac OS X 10.3 - 10.5
Emulations
PostScript 3, PCL5c, PCL 6, SPL-C
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:36:24
Uk has collected 1 expert review for Samsung CLX-6200FX multifunction printer Laser 2400 x 600 DPI 20 ppm and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%