location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2493HM LCD monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2493HM
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 5 ms 400 cd/m² 1000:1
  • - 100 W
Long product name Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black :
The long product name of Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2493HM 24" LCD monitor
More>>>
Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
The official description of Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2493HM has everything that you need. With a Height Adjustable Stand (HAS), built-in-speakers, HDMI technology, full 1080p HD, 10,000:1 contrast ratio and fast response time, you will be able to power through a work day and watch a movie or play games with all of the extra free time that you will have. Not to mention, the eye catching bezel design will fit perfectly in public view or in the comfort of your home office or anywhere. The 2493HM is Microsoft Vista Certified and works hard while looking good. With the 2493HM it’s not hard to imagine.

HDMI and built-in speakers all-in-one
With HDMI and built-in speakers, the 2493HM is a comprehensive entertainment solution.

5 ms fast response time
Response time refers to how long it takes pixels to turn from completely white to black and back again. The lower the milliseconds (ms), the faster the response time is. A fast 5ms response time virtually eliminates any blurring, making this monitor perfect
for enjoying video games and all of your digital entertainment.

Certified for Windows Vista operating system
Only products that are Certified for Windows Vista have passed
Microsoft compatibility tests for ease-of-use, better performance and enhanced security. The SAMSUNG 2493HM also lets you enjoy
accurate and vibrant colors for slideshows, games and graphics.

10000:1 dynamic contrast ratio
The contrast between light and dark colors on the screen is what makes images stand out. The bigger the difference between light and dark images, the more vibrant images will appear.
With a high contrast ratio of 10000:1 you’ll enjoy sharper image quality that’s sure to catch your eye.

4-way adjustable stand – height, swivel, tilt, pivot
Tired of straining your neck to see what’s on your monitor? The
SAMSUNG 2493HM adjusts to your personal comfort level.
Customize the stand to your needs with height, swivel, tilt and
rotate options. The more comfortable you are while working, the more productive you’ll be.

ENERGY STAR compliant
By being ENERGY STAR compliant you are assured that your Samsung model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Short summary description Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 2493HM LCD monitor, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Samsung 2493HM LCD monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
2 W
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
Ergonomics
Pivot
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
1.5 W
Weight & dimensions
Width (with stand)
564.8 mm
Depth (with stand)
249.9 mm
Height (with stand)
447.5 mm
Weight (without stand)
8.5 kg
Packaging data
Package width
653 mm
Package depth
298.9 mm
Package height
519.9 mm
Package weight
10.9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
653 x 298.9 x 519.9 mm
Audio included
y
Set depth (with stand) (inch)
25 cm (9.84")
Set height (with stand) (inch)
44.8 cm (17.6")
Set width (with stand) (inch)
56.5 cm (22.2")
Weight (imperial)
8.5 kg (18.7 lbs)
Package weight (imperial)
10.9 kg (24 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:19:28
Uk has collected 18 expert reviews for Samsung 2493HM LCD monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 03:19:28
According to Samsung, the 2493HM has all that you need in a monitor. With a height adjustable stand (HAS), built-in speakers, HDMI technology, full 1080p HD, 10,000:1 contrast ratio and fast response time, you will be able to power through a work day...
Good Very ergonomic, Default colours good...
Bad Contrasts are weaker than average, TN panel = reduced angle of vision, Insufficient responsiveness for FPS...
80%
pcpro.co.uk
Updated:
2011-10-04 03:19:28
Dell's 2408WFP has been on our A List for several months now, largely because none of the cheaper monitors can match its winning combination of image quality and features. But Samsung's new SM2493HM shakes things up by bettering the Dell in several are...
Bottom line Superb image quality and design at a good price...
100%
pcadvisor.co.uk
Updated:
2011-10-04 03:19:28
The Samsung SyncMaster 2493HM is a 24in LCD monitor that looks great - and were not talking exclusively about the antiglare treatment or the crisp 1920-by-1200-pixel native resolution, which provides very good visual quality. The Samsung SyncMaster...
Bottom line Still the Samsung SyncMaster 2493HM is a great monitor at an average price - and thats a winning combination. Greg Adler Lowest online price: £N/A...
90%
pcauthority.com.au
Updated:
2011-11-05 21:31:11
Dell’s 2408WFP has been on the A List for several months, largely because none of the cheaper monitors can match its winning combination of image quality and features. But Samsung’s new 2493HM shakes things up by bettering the Dell in several areas wit...
Bottom line Superb image quality and design at a good price...
100%
goodgearguide.com.au
Updated:
2011-11-05 21:31:12
The Samsung SyncMaster 2493HM is a great monitor at an average price — and thats a winning combination.
Good Good image quality, nice design...
Bad Speakers distort at high volume, buttons can be frustrating to use The Final Word The Samsung SyncMaster 2493HM is a great monitor at an average price — and thats a winning combination.
Bottom line The Samsung SyncMaster 2493HM is a great monitor at an average price — and thats a winning combination.
90%
tomsguide.com
Updated:
2011-10-04 03:19:28
We asses monitors on a lot of different criteria: design, handling, measuring color accuracy, response times for games and movies ... The ideal screen, of course, would excel in all of these areas. Unfortunately, thats rarely the case, and...
80%
futurelooks.com
Updated:
2011-10-04 03:19:28
To the casual observer, it would appear that LCD monitors are simultaneously getting bigger and cheaper. While this may be true for some panels, there is a point where size and price don’t scale. Currently that point is in the range of 24″ LCD panels...
Bottom line So where do the previous few pages leave us with the Samsung SyncMaster 2493HM? Well let’s run it down. The 2493HM is a TN based panel that sports a 1920×1200 based resolution, 5ms pixel response time, and a dynamic contrast ratio of 10,000:1. While...
85%
hothardware.com
Updated:
2011-10-04 03:19:28
The price of LCD screens has steadily declined and in the last few years, larger monitors are starting to become relatively affordable. This is especially evident in the 19", 20" and 22" categories, where we see a significant number of products in th...
Bottom line Throughout our testing we found the Samsung 2493HM to be an excellent display. It performed acceptably in the multimedia tasks it was designed for an it also handled standard desktop tasks with aplomb. While the screen suffers from the same color accu...
0%
techworld.com
Updated:
2011-10-04 03:19:28
The Samsung SyncMaster 2493HM is a 24in LCD monitor that looks great - and we're not talking exclusively about the antiglare treatment or the crisp 1920-by-1200-pixel native resolution, which provides very good visual quality.The Samsung SyncMaster 24...
Bottom line Still the Samsung SyncMaster 2493HM is a great monitor at an average price - and that's a winning combination...
0%
pcworld.com_techhive.com
Updated:
2011-10-04 03:19:28
This display brings together good image quality, a multitude of connection options, and top-notch design.
Good HDMI connectivity, Good design...
Bad Hard to see menu buttons, Specs engraved in bezel...
Bottom line This display brings together good image quality, a multitude of connection options, and top-notch design.
84%
asiaone.com
Updated:
2011-10-04 03:19:28
THE old cliche "bigger is better" holds true when it comes to the 24-inch Samsung Sync-Master 2493HM LCD monitor. Setting up the monitor was easy as the base came fitted to the panel, reducing the chance of a new user misfitting or - heaven forbid - dr...
0%
computershopper.com
Updated:
2011-10-04 03:19:28
At first glance, Samsungs SyncMaster 2493HM doesnt look like anything remarkable, especially considering its $599 price tag. But there are enough features under this 24-inch monitors hood to soften the financial blow. Take connectivity. T...
Good Great graphics and video; highly adjustable, including pivot; HDMI input...
Bad Hard-to-read OSD buttons...
Bottom line The SyncMaster 2493HM is a versatile monitor that would be an asset to any desk, whether in your home or office...
80%
Overclockersonline.net
Updated:
2011-10-04 03:19:28
Skip Around: Another day and another monitor review! Typically, a monitor is characterized by its function, as display for digital content, but beyond the basic display capabilities of a monitor, innovation is what defines a monitor as more than a mere di...
Good Crisp display, Beautiful colors, Flexible mount, Built in speakers and USB hub, Sharp display...
Bad Touch sensitive buttons...
Bottom line Despite my searing criticism of Samsungs decision to use touch sensitive buttons for the On Screen Display controls; I wholly and entirely did enjoy my time with this display. As a zealous advocate of dual monitors, I will admit defeat, my time with S...
0%