location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C746n Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C746n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41G0025
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C746n Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 300 sheets
  • - Internal memory: 512 MB 800 MHz
Long product name Lexmark C746n Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C746n Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour Laser, 1200 x 1200 dpi, 9 seconds, 85000 pages per month, 800 MHz, 512 MB, 25.2 kg
More>>>
Lexmark C746n Colour 1200 x 1200 DPI A4:
The official description of Lexmark C746n Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intuitive navigation
The 2.4-inch (6-cm) LCD is easy to read and the colour graphics make navigation and troubleshooting intuitive.

Corporate colour matching
Match corporate colours on marketing collateral and brand-sensitive text and graphics with Lexmark Named Color Replacement and PANTONE® calibration.

Use less energy
The instant warm-up fuser reduces energy consumption and delivers a time to first page as fast as 9 seconds in both black and colour.

Multiple media support
Expand input capacity with optional paper trays that let you load multiple paper types and boost total input capacity up to 4,300 sheets.

Eco-friendly printing
Print responsibly with Eco-Settings that let you customise print settings and Hibernate Mode which reduces energy consumption to less than one watt.

High-speed processing
The high-speed processor and Gigabit Ethernet networking mean fast data transfer and fast processing, even on complex colour documents.

Short summary description Lexmark C746n Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C746n Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C746n, Laser, Colour, 1200 x 1200 DPI, A4, Duplex printing, Network ready

Long summary description Lexmark C746n Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C746n Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C746n. Print technology: Laser, Colour. Maximum duty cycle: 85000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Warm-up time
9 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
85000 pages per month
Recommended duty cycle
9200
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP-TTLS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Performance
Sound pressure level (quiet mode)
48 dB
Sound power level (standby)
32 dB
Design
Display
LCD
Certification
Blue Angel (RAL-UZ-122), CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, FCC Class B, UL 60950-1, EN/IEC 60320-1, CE Class B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class B, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark, EK Mark
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.2 kg
Dimensions (WxDxH)
435 x 400 x 455 mm
Packaging data
Package weight
29.7 kg
Other features
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Wireless technology
No
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Microsoft Windows 7 Microsoft Windows 7 x64 Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 R2 running Terminal Services Apple Mac OS X (10.5, 10.6, 10.7)
Power LED
Yes
Stand-by LED
Yes
Colour faxing
Yes
Colour scanning
Yes
Package dimensions (WxDxH)
588 x 553 x 545 mm