CoreParts logo

CoreParts 20V 4.5A 90W power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21088
Info modified on:
15 May 2020, 15:18:30
Warranty:
1 Year
Long product name CoreParts 20V 4.5A 90W power adapter/inverter Indoor Black:

AC Adapter, 20V, 4.5A, 90W, 100-240V, 50-60Hz

Short summary description CoreParts 20V 4.5A 90W power adapter/inverter Indoor Black:

CoreParts 20V 4.5A 90W, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 20 V

Long summary description CoreParts 20V 4.5A 90W power adapter/inverter Indoor Black:

CoreParts 20V 4.5A 90W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 70 mm, Depth: 120 mm, Height: 18.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.