Epson logo

Epson RC-R1RNA 100mm Red Ribbon

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142091
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson RC-R1RNA 100mm Red Ribbon:

RC-R1RNA 100mm Red Ribbon

Epson RC-R1RNA 100mm Red Ribbon:

Choose between five different coloured 30m long ink ribbons to use with LabelWorks Pro100 Olefin plastic tapes.

Create hazard signs, large identification labels or other signage around the office or warehouse.

Thanks to the 300 dpi print resolution, high-quality, durable labels are easy to create.

Short summary description Epson RC-R1RNA 100mm Red Ribbon:

Epson RC-R1RNA 100mm Red Ribbon, Red, - LabelWorks Pro100 (UK Type AC Adapter), 10 cm, 30 m, 1 pc(s), 156 mm

Long summary description Epson RC-R1RNA 100mm Red Ribbon:

Epson RC-R1RNA 100mm Red Ribbon. Product colour: Red, Compatible products: - LabelWorks Pro100 (UK Type AC Adapter). Sheet width: 10 cm, Sheet length: 30 m. Quantity per pack: 1 pc(s), Package width: 156 mm, Package depth: 150 mm. Labels per pack: 1 pc(s). Products per master (outer) case: 10 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.