location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson RC-R1BNA 100mm Black Ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-R1BNA 100mm Black Ribbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S635001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946515250
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson RC-R1BNA 100mm Black Ribbon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Thermal transfer
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson RC-R1BNA 100mm Black Ribbon :
The long product name of Epson RC-R1BNA 100mm Black Ribbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC-R1BNA 100mm Black Ribbon
More>>>
Epson RC-R1BNA 100mm Black Ribbon:
The official description of Epson RC-R1BNA 100mm Black Ribbon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose between five different coloured 30m long ink ribbons to use with LabelWorks Pro100 Olefin plastic tapes.

Create hazard signs, large identification labels or other signage around the office or warehouse.

Thanks to the 300 dpi print resolution, high-quality, durable labels are easy to create.

Short summary description Epson RC-R1BNA 100mm Black Ribbon:
This short summary of the Epson RC-R1BNA 100mm Black Ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Epson RC-R1BNA 100mm Black Ribbon, LabelWorks Pro100, Black, Thermal transfer, Black, China, Epson

Long summary description Epson RC-R1BNA 100mm Black Ribbon:
This is an auto-generated long summary of Epson RC-R1BNA 100mm Black Ribbon based on the first three specs of the first five spec groups.

Epson RC-R1BNA 100mm Black Ribbon. Compatibility: LabelWorks Pro100, Printing colours: Black, Print technology: Thermal transfer. Ribbon width: 10 cm. Package width: 155 mm, Package depth: 150 mm, Package height: 55 mm. Products per master (outer) case: 10 pc(s)

Performance
Colour
No
Printing colours
Black
Print technology
Thermal transfer
Product colour
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
LabelWorks Pro100
Weight & dimensions
Ribbon width
10 cm
Packaging data
Package width
155 mm
Package depth
150 mm
Package height
55 mm
Package weight
0.26 g
Quantity per pack
1 pc(s)
Logistics data
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)