location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S633008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946515175
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) :
The long product name of Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm)
More>>>
Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm):
The official description of Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These labels are ideal for temporary maintenance and security stickers, as well as shipping and address labels.

Each roll has 510 identically sized labels (90x45mm) that allow you to print black text, icons, borders and barcodes easily and efficiently.

Using direct thermal printing technology, ink ribbons are not needed as the pre-cut paper labels are thermal reactive.

Short summary description Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm):
This short summary of the Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm), White, - LabelWorks Pro100 (Continental AC Adapter), 9 cm, 4.5 cm, 1 pc(s), 120 mm

Long summary description Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm):
This is an auto-generated long summary of Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) based on the first three specs of the first five spec groups.

Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm). Product colour: White, Compatible products: - LabelWorks Pro100 (Continental AC Adapter). Label width: 9 cm, Label height: 4.5 cm. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 105 mm. Labels per roll: 510 pc(s). Products per master (outer) case: 10 pc(s)

Features
Product colour *
White
Compatible products
- LabelWorks Pro100 (Continental AC Adapter)
Weight & dimensions
Label width
9 cm
Label height
4.5 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
120 mm
Package depth
105 mm
Packaging data
Package height
125 mm
Package weight
0.58 g
Packaging content
Labels per roll
510 pc(s)
Logistics data
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Epson RC-R1GNA 100mm Green Ribbon Epson RC-R1GNA 100mm Green Ribbon
(show image)
C53S635005 RC-R1GNA 100mm Green Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-R1LNA 100mm Blue Ribbon Epson RC-R1LNA 100mm Blue Ribbon
(show image)
C53S635003 RC-R1LNA 100mm Blue Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-R1WNA 100mm White Ribbon Epson RC-R1WNA 100mm White Ribbon
(show image)
C53S635002 RC-R1WNA 100mm White Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5GNA 50mm Green Tape Epson RC-T5GNA 50mm Green Tape
(show image)
C53S634006 RC-T5GNA 50mm Green Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5LNA 50mm Blue Tape Epson RC-T5LNA 50mm Blue Tape
(show image)
C53S634005 RC-T5LNA 50mm Blue Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5RNA 50mm Red Tape Epson RC-T5RNA 50mm Red Tape
(show image)
C53S634004 RC-T5RNA 50mm Red Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5YNA 50mm Yellow Tape Epson RC-T5YNA 50mm Yellow Tape
(show image)
C53S634003 RC-T5YNA 50mm Yellow Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5TNA 50mm Transparent Tape Epson RC-T5TNA 50mm Transparent Tape
(show image)
C53S634002 RC-T5TNA 50mm Transparent Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5WNA 50mm White Tape Epson RC-T5WNA 50mm White Tape
(show image)
C53S634001 RC-T5WNA 50mm White Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1RNA 100mm Red Tape Epson RC-T1RNA 100mm Red Tape
(show image)
C53S633004 RC-T1RNA 100mm Red Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)