location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store Medium Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store Medium Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60440044 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432398140
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 08:58:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Click & Store Medium Box :
The long product name of Leitz Click & Store Medium Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store Medium Box, A4
More>>>
Leitz Click & Store Medium Box:
The official description of Leitz Click & Store Medium Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal medium storage and transportation box for A4 documents with a laminated surface and metal corner elements for robust protection. Sturdy metal handles make for easy transportation and a label holder simplifies indexing. Collapsible for space-saving storage when not in use. This contemporary design looks great in any office.

- Easy assembly and sturdy design thanks to new, improved box construction
- Space-efficient storage box ideal for all offices and documents (for A4 format)
- Sturdy metal handles for easy transportation
- Give your workplace or your home the WOW factor and stand out from the crowd with this palette of striking and stylish colours and products.
- Label holder for easy indexing

Short summary description Leitz Click & Store Medium Box:
This short summary of the Leitz Click & Store Medium Box data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store Medium Box, Polypropylene (PP), Orange, A4, Portrait, 1 drawer(s), Binder, Catalogue, Envelope, Folder, Hanging folder, Letter, Note, Paper, Picture, Sheet protector

Long summary description Leitz Click & Store Medium Box:
This is an auto-generated long summary of Leitz Click & Store Medium Box based on the first three specs of the first five spec groups.

Leitz Click & Store Medium Box. Material: Polypropylene (PP), Product colour: Orange, ISO A-series sizes (A0...A9): A4. Volume: 16.7 L, Width: 281 mm, Depth: 200 mm

Features
Material
Polypropylene (PP)
Product colour
Orange
ISO A-series sizes (A0...A9)
A4
Orientation
Portrait
Number of drawers
1 drawer(s)
Removable lid
Yes
Label holder
Yes
Carrying handle(s)
Yes
Stackable
Yes
Suitable for storing
Binder, Catalogue, Envelope, Folder, Hanging folder, Letter, Note, Paper, Picture, Sheet protector
Weight & dimensions
Volume
16.7 L
Width
281 mm
Depth
200 mm
Length
370 mm
Weight
900 g
Interior dimensions (W x D x H)
265 x 335 x 188 mm
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz Click & Store Medium Box Leitz Click & Store Medium Box
(show image)
60440064 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store Medium Box Leitz Click & Store Medium Box
(show image)
60440036 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store Medium Box Leitz Click & Store Medium Box
(show image)
60440023 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store Medium Box Leitz Click & Store Medium Box
(show image)
60440001 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)