location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5440D laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5440D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5440D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766706469
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5440D laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 400 MHz
Warranty: 3 years
Long product name Brother HL-5440D laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-5440D laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-5440D - 2400 x 600dpi, 38ppm, 64MB, 400MHz, USB 2.0, Parallel, A4-A6
More>>>
Brother HL-5440D laser printer 2400 x 600 DPI A4:
The official description of Brother HL-5440D laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE HL-5440D IS THE PROFESSIONAL PRINT PARTNER OFFERING HIGH SPEED OUTPUT TO MEET YOUR BUSINESS REQUIREMENTS

Regardless of your business size Brother understands that your business runs on information.

The HL-5440D is packed with a range of easy-to-use, cost effective output solutions that are designed to deliver outstanding results time after time.

- Save time with fast 38ppm print speed
- First page out time of less than 8.5 seconds (incorporating <1 second eco Warm up)
- Automatic 2-Sided Print as Standard
- Less refilling with a 300 sheet paper capacity expandable to 800 sheets
- Keep print costs down with the High Yield Toner Option.

Short summary description Brother HL-5440D laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-5440D laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5440D, Laser, 2400 x 600 DPI, A4, 38 ppm, Duplex printing

Long summary description Brother HL-5440D laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-5440D laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5440D. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Warm-up time
1 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Recommended duty cycle
500 - 3500 pages per month
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
34 dB
Power
Power consumption (printing) *
665 W
Power consumption (standby)
4.7 W
Power consumption (PowerSave)
0.7 W
Power consumption (off)
0.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.4 kg
Dimensions (WxDxH)
371 x 384 x 245 mm
Packaging data
Package weight
11.800 g
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
499 x 478 x 377 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:07
Uk has collected 5 expert reviews for Brother HL-5440D laser printer 2400 x 600 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2013-05-18 01:17:06
Designed for workgroups of up to five, the HL-5440D is a mono laser printer from Brother's "Invisible" range. The Japanese brand sums up its merits with three points: increased productivity...
Good Low cost per page: 1.3 pence (high capacity ink cartridges), Fast printing, Responsive, Compact / Duplex, Low energy use, Supports PCL6 and PostScript, Compatible with Windows, Mac & Linux...
Bad No touchscreen, No card reader, Quality for plain text only, Loud when not in quiet mode...
Bottom line This printer is perfect for anyone who values speed and cost effectiveness over print quality and features. It's relatively eco-friendly and has one of the lowest costs per page for a mono laser printer. If you don't need colour printing, a scanner or a c...
80%
trustedreviews.com
Updated:
2013-05-18 01:17:07
The main governing factor in the price of a mono laser printer is its speed, so to find a machine like the Brother HL-5440D, which is specced at 34ppm, for under £200 is unusual. Aimed at small businesses who have no need for wireless connection, but wan...
Good Max 800-page paper capacity, Sub 2p per page print cost, Fast start up and first page out...
Bad Stripy photo prints, No wireless connection, Noisy when printing...
Bottom line Brother HL-5440D Performance On paper, 38ppm sounds like a high speed for a mid-range mono laser that's a little too good to be true, and so it proved to be. Despite it's fast first page out time of under nine seconds, which we confirmed in our tests, our...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)