Microsemi logo

Microsemi PD-AS-701/18 network splitter Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6921
Info modified on:
04 Apr 2019, 08:34:20
Warranty:
1 year
Long product name Microsemi PD-AS-701/18 network splitter Grey:

PD-AS-701/18

Short summary description Microsemi PD-AS-701/18 network splitter Grey:

Microsemi PD-AS-701/18, Grey, 18 V, 0 - 40 °C, -20 - 70 °C, 10 - 90%, 94 mm

Long summary description Microsemi PD-AS-701/18 network splitter Grey:

Microsemi PD-AS-701/18. Product colour: Grey. Output voltage: 18 V. Width: 94 mm, Depth: 73 mm, Height: 31 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.