location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LabelWorks Pro100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelWorks Pro100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C51CB11020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946515434 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LabelWorks Pro100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use with PC: Label design software included
  • - Dual printing: Thermal transfer and direct thermal
  • - High quality: 300dpi resolution
  • - Large-scale labels: Arrange up to four side-by-side
  • - Eco friendly: Chlorine-free Olefin plastic
Long product name Epson LabelWorks Pro100 :
The long product name of Epson LabelWorks Pro100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LabelWorks Pro100
More>>>
Epson LabelWorks Pro100:
The official description of Epson LabelWorks Pro100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best of both worlds
You can create reliable and durable signs and labels, ranging from hazard signs to identification labels, around the office, warehouse and similar environments with the Olefin plastic tapes. At the same time, you can create address labels and temporary maintenance and security stickers using the pre-cut paper labels1.

Customise
You can customise your durable plastic labels for whatever you need. Choose between seven different coloured Olefin plastic tapes, available in 100mm and 50mm width rolls, and five different coloured ink ribbons.

High-quality prints
This label maker boasts a 300dpi print resolution, making it one of the highest in its price range. You can be confident that all your important signs and labels are printed with high-quality results.

Larger label printing
You can print right up to the edge and print more labels per tape with borderless printing. It also helps you to produce large-scale signs by enlarging what you want to create and printing that image across two, three or four labels. You can then neatly arrange them together, side-by-side.

User-friendly
Connecting directly to PCs, this printer is extremely easy to use. Once the included software is installed, you are guided by the intuitive menu, where familiar icons and helpful guides let you create labels easily.

Easy application
During printing, the automatic trimmer cuts the labels, making numerous labels easier to print and manage. Applying straight, air-pocket-free signage labels neatly and quickly is easy with the label application tool (with built-in spirit level) included with the LabelWorks Pro100.

Environmentally friendly
The LabelWorks Pro100 is the market's first label printer to use Polyethylene-based Olefin plastic labels. This Chlorine-free material, along with the printer's ENERGY STAR certification, helps make this an environmentally-friendly alternative to other durable signage labels makers.

Short summary description Epson LabelWorks Pro100:
This short summary of the Epson LabelWorks Pro100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LabelWorks Pro100, Direct thermal / Thermal transfer, 300 x 300 DPI, 20 mm/sec, Wired, Green, Grey

Long summary description Epson LabelWorks Pro100:
This is an auto-generated long summary of Epson LabelWorks Pro100 based on the first three specs of the first five spec groups.

Epson LabelWorks Pro100. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 300 x 300 DPI, Print speed: 20 mm/sec. Connectivity technology: Wired. Product colour: Green, Grey

Clear medical identification

Clearly identify information, samples and containers to ensure a smooth flow of information

Printing
Print technology *
Direct thermal / Thermal transfer
Maximum resolution *
300 x 300 DPI
Print speed *
20 mm/sec
Maximum printing width *
10 cm
Vertical printing
Yes
Mirror printing
Yes
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
No
Wi-Fi *
No
PC connected
Yes
Standard interfaces
USB
Performance
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, PDF417, QR Code, UPC-A, UPC-E
Number of symbols
466
Tape width
10 cm
Design
Product colour *
Green, Grey
Power
Power consumption (printing)
36 W
Power consumption (standby)
2.3 W
Power consumption (off)
0.48 W
System requirements
Minimum system requirements
XGA (1024 x 768)
Minimum storage drive space
100 MB
Windows operating systems supported
Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP
Weight & dimensions
Width
218 mm
Weight & dimensions
Depth
261 mm
Height
137 mm
Weight
2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
250 mm
Package depth
337 mm
Package height
302 mm
Package weight
4.2 g
Packaging content
Cables included
USB
AC adapter included
Yes
Manual
Yes
Logistics data
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
9 pc(s)
Products per pallet (UK)
63 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
190 cm
Harmonized System (HS) code
84433210
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
190 cm
Products per pallet
42 pc(s)
Technical details
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer Epson LabelWorks Pro100:
Disclaimer

(1) Olefin plastic tapes and pre-cut paper labels are sold separately