LevelOne logo

LevelOne 26-Port Gigabit Switch, 2 x SFP

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90548
Info modified on:
25 Sept 2023, 12:23:01
Long product name LevelOne 26-Port Gigabit Switch, 2 x SFP:

24x RJ-45 10/100/1000Mbps, 2x SFP, 8192 MAC, 48Gbps, 9000 Jumbo Frame

LevelOne 26-Port Gigabit Switch, 2 x SFP:

Easily boost your networking throughput

The GEU-2429 24 Gigabit ports that lead you to a real Gigabit connection. Users are now able to transfer large and high bandwidth-needed files faster and hence get a real efficiency improvement. In addition to the cooper ports, 2 of those ports support fiber connection with the equipped SFP ports for obtaining long-distance communication.

Offers users with fast and reliable network

The store-and-forward architecture filters errors and forwards packets in a non-blocking environment. Flow control ensures the correctness of data transmitting. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes.

Eeasy installation and maintenance

It supports Nway auto-negotiation protocol that detects the networking speed (10/100/1000 Mbps) and the duplex modes (Full/Half) automatically. Auto-MDI/MDI-X function alleviates the effort to use crossover cables. Also, rich diagnostic LEDs are provided for users to get real-time information of the connection status.

Short summary description LevelOne 26-Port Gigabit Switch, 2 x SFP:

LevelOne 26-Port Gigabit Switch, 2 x SFP, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description LevelOne 26-Port Gigabit Switch, 2 x SFP:

LevelOne 26-Port Gigabit Switch, 2 x SFP. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8192 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u. Power connector: DC-in jack

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.