Olympus logo

Olympus FE-340, Black 8.5 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15999
Info modified on:
04 Apr 2019, 08:34:13
Long product name Olympus FE-340, Black 8.5 MP CCD 3264 x 2448 pixels:

FE-340, Black - 5x optical zoom, 2.7" LCD, 8 Megapixels, 1/2.35 '' CCD sensor, TTL iESP auto focus

Short summary description Olympus FE-340, Black 8.5 MP CCD 3264 x 2448 pixels:

Olympus FE-340, Black, 8.5 MP, 3264 x 2448 pixels, CCD, 5x, 116 g, Black

Long summary description Olympus FE-340, Black 8.5 MP CCD 3264 x 2448 pixels:

Olympus FE-340, Black. Megapixel (approx.): 8.5 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.3 - 31.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 116 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.