location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus 1010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226285
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CCD Purple
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 7x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple :
The long product name of Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus 1010 - 10.1 MP
More>>>
Short summary description Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple:
This short summary of the Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Stylus 1010, 10.1 MP, 3648 x 2736 pixels, 1/2.33", CCD, 7x, Purple

Long summary description Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple:
This is an auto-generated long summary of Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple based on the first three specs of the first five spec groups.

Olympus Stylus 1010. Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 7x, Digital zoom: 5x, Focal length range: 6.6 - 46.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 14.7 MB. Weight: 135 g. Product colour: Purple

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:56:04
Uk has collected 13 expert reviews for Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Purple and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-23 01:55:58
You wont be disappointed, trouble is, you wont be blown away either...
Good 7x optical zoom, Shadow Adjustment technology, screen...
Bad Images are soft, guide wont help you learn...
Bottom line You wont be disappointed, trouble is, you wont be blown away either...
70%
Cameras.co.uk
Updated:
2011-09-23 01:55:58
The Olympus MJU 1010 is a 10 megapixel digital camera. It has a 7x optical zoom lens. This is a long zoom for a camera of this compact size. Why Buy the Olympus MJU 1010?The main reason for buying the MJU 1010 is to pick up a small camera with a good...
78%
digicambuyer.co.uk
Updated:
2011-09-23 01:56:01
The first thing that strikes us about the Olympus μ [mju:] 1010 is the styling. Our review model - electric blue with chrome, graphite and silver accents - is certainly eye-catching. The camera's metal body is one sinuous curve, tapered towards one e...
Good Builtin user guide, Simple, stylish interface, Wide viewing angle LCD...
Bad Panorama mode is only available for xDPicture card users...
80%
theregister.co.uk
Updated:
2011-09-23 01:56:03
This is a pretty well-specified camera considering the price and target audience. There’s a beefy 7x 6.6-46.2mm optical zoom lens for starters, which is equivalent to a 37-260mm zoom on a 35mm camera. Olympus µ1010: it even works underwater The 1/2...
Bottom line The only fly in the Olympus µ1010 ointment is that it takes the several seconds before it’s ready for the next shot, unless you use the continuous mode function - although you have to settle for smaller image files if you use this feature. The µ1010...
80%
trustedreviews.com
Updated:
2011-09-23 01:55:58
Sometimes I don't understand marketing strategies at all. I have, sitting in front of me, two digital cameras; the Olympus mju 1010 and mju 1020, which were both launched at the same time in January this year. Both models have 10.1-megapixel sensors, 7x z...
80%