location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PD02VWXUN 46 L 116.8 cm (46") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD02VWXUN 46 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100012994
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695109049
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PD02VWXUN 46 L 116.8 cm (46") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum screen size: 116.8 cm (46") Wall
  • - Number of displays supported: 1
  • - Metal Black
Warranty: 3 years
Long product name NEC PD02VWXUN 46 L 116.8 cm (46") Black :
The long product name of NEC PD02VWXUN 46 L 116.8 cm (46") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46", min 85 mm, Black
More>>>
Short summary description NEC PD02VWXUN 46 L 116.8 cm (46") Black:
This short summary of the NEC PD02VWXUN 46 L 116.8 cm (46") Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PD02VWXUN 46 L, 116.8 cm (46"), Metal, Black

Long summary description NEC PD02VWXUN 46 L 116.8 cm (46") Black:
This is an auto-generated long summary of NEC PD02VWXUN 46 L 116.8 cm (46") Black based on the first three specs of the first five spec groups.

NEC PD02VWXUN 46 L. Maximum screen size: 116.8 cm (46"). Distance to the wall (min): 8.5 cm. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)