location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA5034E-1ACA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5034E-1ACA
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:30:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 75 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black :
The long product name of Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19V DC, 3.95A, 75W, 2-Pin, black
More>>>
Short summary description Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black:
This short summary of the Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba PA5034E-1ACA, Laptop, Indoor, 100-240 V, 50/60 Hz, 75 W, 19 V

Long summary description Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black:
This is an auto-generated long summary of Toshiba PA5034E-1ACA power adapter/inverter Indoor 75 W Black based on the first three specs of the first five spec groups.

Toshiba PA5034E-1ACA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 127 mm, Depth: 51 mm, Height: 30.5 mm