location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth Headset H680 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset H680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89182N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Bluetooth Headset H680 Wireless Black :
The long product name of Motorola Bluetooth Headset H680 Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Headset H680 - monaural
More>>>
Motorola Bluetooth Headset H680 Wireless Black:
The official description of Motorola Bluetooth Headset H680 Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Motorola Bluetooth H680
For those who want a subtle and attractive headset, the H680 offers first-rate design and an elegant small size at an affordable price. Premium materials and finishes inspired by Motorola's next generation design platform make a striking statement.

FEATURES
- Sleek. Vacuum metal sides and high gloss finish top.
- Small. 41x18x12mm.
- Included Case. Stylishly charges and helps protects headset.
- Easy Pairing. Exclusive technology simplifies connecting to your compatible Bluetooth enabled device.
- Ergonomics. Shape, materials, and patented ear clip optimized for wearing comfort.
- Talk Time. Up to 9hours.
- Standby Time. Up to 300 hours.
- Weight. 12g.
- Wireless Range. Up to 10m (33ft).
- Universal. Works with compatible Bluetooth enabled phones.

Short summary description Motorola Bluetooth Headset H680 Wireless Black:
This short summary of the Motorola Bluetooth Headset H680 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth Headset H680, Wireless, 12 g, Headset, Black

Long summary description Motorola Bluetooth Headset H680 Wireless Black:
This is an auto-generated long summary of Motorola Bluetooth Headset H680 Wireless Black based on the first three specs of the first five spec groups.

Motorola Bluetooth Headset H680. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 12 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
10 m
Battery
Talk time
9 h
Standby time
300 h
Weight & dimensions
Weight
12 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
41 x 18 x 12 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:09:56
Uk has collected 9 expert reviews for Motorola Bluetooth Headset H680 Wireless Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-02 02:09:56
With nothing to criticise, and a price that is realistic, there is little to fault this headset...
Good Design, charging case, power switch...
Bad No PC charge cable...
Bottom line With nothing to criticise, and a price that is realistic, there is little to fault this headset...
80%
goodgearguide.com.au
Updated:
2011-11-08 01:30:37
The H680 is well designed and has reasonable incoming sound quality, but its let-down by poor outgoing sound.
Good Compact stylish design, simple to use, can be worn on either ear, comfortable...
Bad Poor outgoing sound quality The Final Word The H680 is well designed and has reasonable incoming sound quality, but its let-down by poor outgoing sound.
Bottom line The H680 is well designed and has reasonable incoming sound quality, but its let-down by poor outgoing sound.
55%
treocentral.com
Updated:
2011-08-02 02:09:56
If youre into the convenience of wearing a Bluetooth headset (or looking to comply with those hands-free phone laws popping up everywhere) but detest the big, bulky, not so trendy-looking products that abound, your choices are slim. The Motorola H680...
Good Fantastic charging cradle, Fashionable, modern styling, Sliding On/Off Switch...
Bad Styling will not appeal to everyone, Sound quality is average, Cost...
Bottom line If youre into the convenience of wearing a Bluetooth headset (or looking to comply with those hands-free phone laws popping up everywhere) but detest the big, bulky, not so trendy-looking products that abound, your choices are slim. The Motorola H68...
80%
treocentral.com
Updated:
2011-08-02 02:09:56
Nowadays, everybody and their mom seems to have a Bluetooth headset. Literally, everyone. And being that I have owned four Treos and one Centro (including 3 Bluetooth-capable models), and that I am a total gadget lunatic with a really cool job writing...
Good Very good sound quality, Small, comfortable to wear, Cool charging case...
Bad Proprietary AC adapter...
Bottom line Nowadays, everybody and their mom seems to have a Bluetooth headset. Literally, everyone. And being that I have owned four Treos and one Centro (including 3 Bluetooth-capable models), and that I am a total gadget lunatic with a really cool job writin...
60%
legitreviews.com
Updated:
2011-08-02 02:09:56
For a long time, Motorola was the only game in town when it came to innovation and availability of Bluetooth wireless headsets. Motorola headsets could be found just about anywhere mobile devices were sold. It still is very impressive when you loo...
Bottom line For just , you can have one of Motorola’s finest Bluetooth headsets on the market today. While it can’t compete with the noise cancellation and overall quality of the high-end Plantronics or Jawbone, it is certainly the best headset that we have use...
0%
bluetomorrow.com
Updated:
2011-08-02 02:09:56
Motorola Bluetooth Headset H680 Review The Motorola Bluetooth Headset H680 combines contemporary style and modern technology to provide users with attractive communication device that performs as good as it looks. The H680 features a sleek, elegant des...
0%